Dunlop Pricemastor 380VP wellington boots are waterproof and available in various sizes. The wellingtons are durable with a thick tread black rubber sole and are suitable for all weathers. The excellent value wellington boot has a green upper and are marked on the sides with the Dunlop logo. The wellingtons not only keep you warm and dry they are also resistant to various disinfectants, acids and chemicals. The 380VP boot is perfect for various applications both indoor and out.
Shoe Size UK = 4
Shoe Size EUR = 37
Gender = Women
Type = Wellington
Colour = Green
Safety Toe = No
Safety Toe Type = Non-Safety
Series = Pricemaster
Anti-Static = No
Resistant To = Water
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1235729 |
Clothing Type | Safety Shoes |