KEMET C4AE power film capacitors are constructed from polypropylene metallised film, with a resin filled plastic box. These film capacitors have either 2 or 4 tinned copper wires.
Suitable applications for these film capacitors include energy storage and DC filtering. C4AE film capacitors are ideal for high frequency applications.
High ripple current,Low losses,Self-healing,
Capacitance = 100µF
Voltage = 450V dc
Mounting Type = Through Hole
Tolerance = ±5%
Series = C4AE
Application = DC Filtering, Energy Storage
Lead Pitch = 52.5mm
Length = 57.5mm
Depth = 35mm
Height = 50mm
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1235119 |
Configuration / Form Factor | Chip Capacitor |
Technology | Film Capacitors |
Applications | DC Filtering, Energy Storage |
Capacitance Type | Fixed |