Power Adapter UK Plug In 12V 36W
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1234866 |
| Product Name | AC/DC Adapters |
| Type | AC / DC Adapter |
| Operating Temperature | 45 C (113 F) |
| Adapter Plug Type | Type G |
| Regulatory Compliance | RoHS Compliant |