RS Components, Ltd. 1230716

Description
These 1/2 Inch sockets are from the non-sparking tools family by EGA Master and are for use with the 1/2 Inch ratchet handles. This range of tools is ideal for use in harsh environments. What is Non-Sparking?. The EGA Master non-sparking tools are ideal for use in potentially explosive environments. Created using copper-beryllium alloy or an aluminium-bronze alloy they are ideal for corrosive environments too, for example marine works and firefighting. EGA Master non-sparking tools are also forged after casting to produce a high-quality finish. All EGA Master Tools are manufactured according to the strict control of ISO 9001-200, certified by TãœV-Rheindland/Germ any. Product Applications. EGA Master non-sparking 1/2 Inch sockets are ideal for use in: power stations, paint manufacturing, oil companies, distilleries, fire-fighting and the aerospace industry. . Socket Size = 29mm Drive Size = 1/2 in Socket Type = Bi-Hexagon Overall Length = 46 mm Material = Aluminium Bronze
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1230716 - RS Components, Ltd.
Corby, Northants, United Kingdom
These 1/2 Inch sockets are from the non-sparking tools family by EGA Master and are for use with the 1/2 Inch ratchet handles. This range of tools is ideal for use in harsh environments. What is Non-Sparking?. The EGA Master non-sparking tools are ideal for use in potentially explosive environments. Created using copper-beryllium alloy or an aluminium-bronze alloy they are ideal for corrosive environments too, for example marine works and firefighting. EGA Master non-sparking tools are also forged after casting to produce a high-quality finish. All EGA Master Tools are manufactured according to the strict control of ISO 9001-200, certified by TãœV-Rheindland/Germ any. Product Applications. EGA Master non-sparking 1/2 Inch sockets are ideal for use in: power stations, paint manufacturing, oil companies, distilleries, fire-fighting and the aerospace industry. . Socket Size = 29mm Drive Size = 1/2 in Socket Type = Bi-Hexagon Overall Length = 46 mm Material = Aluminium Bronze

These 1/2 Inch sockets are from the non-sparking tools family by EGA Master and are for use with the 1/2 Inch ratchet handles. This range of tools is ideal for use in harsh environments. What is Non-Sparking?. The EGA Master non-sparking tools are ideal for use in potentially explosive environments. Created using copper-beryllium alloy or an aluminium-bronze alloy they are ideal for corrosive environments too, for example marine works and firefighting. EGA Master non-sparking tools are also forged after casting to produce a high-quality finish. All EGA Master Tools are manufactured according to the strict control of ISO 9001-200, certified by TÃœV-Rheindland/Germany. Product Applications. EGA Master non-sparking 1/2 Inch sockets are ideal for use in: power stations, paint manufacturing, oil companies, distilleries, fire-fighting and the aerospace industry. .
Socket Size = 29mm
Drive Size = 1/2 in
Socket Type = Bi-Hexagon
Overall Length = 46 mm
Material = Aluminium Bronze

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drive Sockets and Adapters
Product Number 1230716
SAE or Metric Metric Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 1230688 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 28 mm
Number of Points 12
View Details
 - 1370917 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Product Features Impact Socket
Metric Size 15 mm
View Details
 - 1230683 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 23 mm
Number of Points 12
View Details
 - 1230373 - RS Components, Ltd.
RS Components, Ltd.
Specs
SAE or Metric Metric Only
Metric Size 11 mm
Number of Points 12
View Details