These hex keys are from the non-sparking tools family by EGA Master and are ideal for use in harsh environments. Available in various lengths, the hex keys come in a range of end sizes. Ergonomic design makes these hex keys easy to use. What is Non-Sparking?. The EGA Master non-sparking tools are ideal for use in potentially explosive environments. Created using copper-beryllium alloy or an aluminium-bronze alloy they are ideal for corrosive environments too, for example marine works and firefighting. EGA Master non-sparking tools are also forged after casting to produce a high-quality finish. All EGA Master Tools are manufactured according to the strict control of ISO 9001-200, certified by TÃV-Rheindland/Germ
Product Applications. EGA Master non-sparking hex keys are ideal for use in: power stations, paint manufacturing, oil companies, distilleries, fire-fighting and the aerospace industry. .
Number of Pieces = 1
Shape = L
Short or Long Arm = Long, Short
Set Contents = 10 x 110 mm
Material = Aluminium Bronze
RS Components, Ltd. | |
---|---|
Product Category | Machine Keys and Keystock |
Product Number | 1230187 |
Type | Hex Keys & Sets |