Power Supply Switch Mode 9V 30W
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1227623 |
| Product Name | Switching Power Supplies |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 9.0 volts |
| DC Output Current | 3.33 amps |
| DC Output Power | 30 watts |