The ECM225 series from XP Power offers an excellent range of single output, 225 W power supplies, all of which have been ITE and medically approved. These compact, open frame, power supplies all feature 150 W convention cooled rating, 225 W force cooled rating and high efficiency of up to 94%. The range also features less than 0.5 W no load input power and is packaged in a 2.5 Inch x 5 Inch footprint and a 1 Inch ultra-low profile height.
225 W, open frame, single-output power supplies. ITE and medically approved. High power density. <0.5 W no load input power. Low earth leakage current. 2.5 Inch x 5 Inch packaging footprint. 1 Inch Ultra-low profile height. 150 W convention cooled rating. 225 W force cooled rating. High efficiency of up to 94%
Output Voltage = 28V dc
Output Current = 8.04A
Power Rating = 225W
Input Voltage = 80 - 264V ac
Mounting Type = Chassis
Number of Outputs = 1
Package Type = Open Frame
Length = 127mm
Width = 63.5mm
Medical Approved = Yes
RS Components, Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | 1227099 |
Type | DC Power Supply; Medical Power Supply |