The JTE03 series from XP Power offers a highly reliable range of 3 W, fully regulated DC-DC converters. The series has been designed in a DIP-24 plastic casing with an industry standard footprint and features a 4:1 ultra-wide input voltage range. There is no minimum load required for the DC-DC converters in the range and a 3-year warranty is standard.
3 W. 1500 V dc isolation, 3000 V dc option available. 4:1 Input range. Single and Dual Outputs. No minimum load required. DIP 24 plastic casing. Operating temperature -40 °C to +100 °C. Fully regulated Output
Output Voltage = ±5V dc
Input Voltage Range = 18 - 75 V dc
Input Voltage Nominal = 48 V dc
Isolation Voltage = 3000V dc
Power Rating = 3W
Output Current = ±300mA
Mounting Type = Through Hole
Number of Outputs = 2
Package = DIP 24
Efficiency = 81%
Delivery on production packaging - Tube. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | DC-DC Converter Chips |
Product Number | 1224485P |
Output Voltage | -5 to 5 volts |