The introduction of this spotlight is part of the Ledvance luminaire family providing greater efficiency due to the integrated LED lighting. The lamps are a direct replacement for conventional 50 W halogen spotlights. The spotlight gives a concentrated light, which is better for accent lighting. The housing is diecast from aluminium with a PMMA (Acrylic) lens, finished in white.
Type = Spotlight
Voltage Rating = 230 V
Depth = 56 mm
Diameter = 70mm
Wattage = 7 W
Colour Temperature = 3000K
Cut-out Size = 63mm
Light Colour = Warm White
EU Energy Efficiency Rating = A++
Finish = White
RS Components, Ltd. | |
---|---|
Product Category | Lamps |
Product Number | 1223539 |
Lamp Power | 7 watts |