The digital RGBD flexible LED strips from PowerLed are available in both IP20 and IP65 options. They feature an exciting colour chasing function that enables you to choose from 99 different effects. Their wide range of colours and lighting effects makes the strips ideal for various commercial and residential applications. .
Features and Benefits. 99 dynamic modes. 29 static colours. IP20 or IP65. 3M adhesive backing. 48 LEDs per metre
Number of LEDs per Metre = 48
Array Length = 5m
LED Colours = Blue, Green, Red
IP Rating = IP65
Constant Voltage or Constant Current = Constant Voltage
Series = Digital RGBD Colour-Chasing
Voltage Rating = 12V dc
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1221780 |