Power Adapter Desk Top C14 48V 250W
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1217078 |
| Product Name | AC/DC Adapters |
| Type | AC / DC Adapter |
| Operating Temperature | 60 C (140 F) |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 48.0 volts |