- Trained on our vast library of engineering resources.

RS Components, Ltd. 1216139

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1216139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard push in elbow pneumatic fittings with connecting threads. These L-shaped fittings are manufactured from a tough thermoplastic, with a POM release ring and a rubber seal. Within the FESTO QSLL range, these fittings are available with an extended male thread in a range of sizes to suit your connection. Threaded Connection = R 1/4 Male Tube Connection = Push In 4 mm Body Material = PBT Thread Material = Brass Manufacturer Series = QSLL CAD Drawing = 3D CAD Model Finish = Nickel Plated Minimum Operating Temperature = -10°C Maximum Operating Temperature = +80°C Connector A = R 1/4 Male

Standard push in elbow pneumatic fittings with connecting threads. These L-shaped fittings are manufactured from a tough thermoplastic, with a POM release ring and a rubber seal. Within the FESTO QSLL range, these fittings are available with an extended male thread in a range of sizes to suit your connection.
Threaded Connection = R 1/4 Male
Tube Connection = Push In 4 mm
Body Material = PBT
Thread Material = Brass
Manufacturer Series = QSLL
CAD Drawing = 3D CAD Model
Finish = Nickel Plated
Minimum Operating Temperature = -10°C
Maximum Operating Temperature = +80°C
Connector A = R 1/4 Male

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Tube Fittings
Product Number 1216139
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

 - 1216091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Connection Type Push-to-Connect
English Size 0.375 inch (9.52 mm)
View Details
 - 1216135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Connection Type Push-to-Connect
English Size 0.375 inch (9.52 mm)
View Details
 - 1216086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Connection Type Push-to-Connect
English Size 0.375 inch (9.52 mm)
View Details
 - 1216182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter Fitting
Connection Type Push-to-Connect
Material Brass/Bronze
View Details