RS Pro SD30 series solid state relays offer a compact solution without compromising on performance or reliability. Available with a wide range of input and output options in a slim 22.5mm width package.
Maximum Load Current = 30 A
Mounting Type = DIN Rail
Minimum Load Voltage = 48 Vrms
Maximum Load Voltage = 530 Vrms
Minimum Control Voltage = 90 V ac
Maximum Control Voltage = 280 V ac
Contact Configuration = SP
Terminal Type = Screw
Dimensions = 93.2 x 22.5 x 116.5mm
Depth = 116.5mm
RS Components, Ltd. | |
---|---|
Product Category | Solid State Relays |
Product Number | 1213894 |
Mounting | DIN |