RS Components, Ltd. 1199145

Description
Desk enclosures for electronics equipment. May be used in either a horizontal or vertical position. Feature lower and upper air vents. Bosses for European standard size cards are located inside the enclosure shells. Grooves for vertical installation of cards are located on the enclosure sides. A set of two folding feet and two fixed feet, as well as the front and rear panels, may be ordered separately. Rack Units = 3U External Dimensions = 62.2 x 157.5 x 258.9mm External Height = 62.2 mm External Width = 157.5 mm External Depth = 258.9mm Colour = Grey Ventilated = Yes Frame Depth = 247.3mm Range = Ultramas Series = Ultramas
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1199145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desk enclosures for electronics equipment. May be used in either a horizontal or vertical position. Feature lower and upper air vents. Bosses for European standard size cards are located inside the enclosure shells. Grooves for vertical installation of cards are located on the enclosure sides. A set of two folding feet and two fixed feet, as well as the front and rear panels, may be ordered separately. Rack Units = 3U External Dimensions = 62.2 x 157.5 x 258.9mm External Height = 62.2 mm External Width = 157.5 mm External Depth = 258.9mm Colour = Grey Ventilated = Yes Frame Depth = 247.3mm Range = Ultramas Series = Ultramas

Desk enclosures for electronics equipment. May be used in either a horizontal or vertical position. Feature lower and upper air vents. Bosses for European standard size cards are located inside the enclosure shells. Grooves for vertical installation of cards are located on the enclosure sides. A set of two folding feet and two fixed feet, as well as the front and rear panels, may be ordered separately.
Rack Units = 3U
External Dimensions = 62.2 x 157.5 x 258.9mm
External Height = 62.2 mm
External Width = 157.5 mm
External Depth = 258.9mm
Colour = Grey
Ventilated = Yes
Frame Depth = 247.3mm
Range = Ultramas
Series = Ultramas

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1199145
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

 - 1049221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Console Enclosures; PC Enclosures
Length 4 inch (102 mm)
Width 2.03 inch (51.56 mm)
View Details
 - 7413453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rack Enclosures
Length 5.68 inch (144 mm)
Width 18.26 inch (464 mm)
View Details
 - 1135775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Pushbutton Enclosures
View Details
 - 852334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rack Enclosures
Depth 12.68 inch (322 mm)
Material Steel
View Details