Pan head thread forming screw,6x3/8in,1k
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 1176664 |
| Product Name | Self Tapping Screws |
| Screw Type | Self Drilling / Thread Cutting Screw |
| Head Type | Pan Head; Other; Pan |
| Standard Drives | Posidriv®; Pozi |
| Material | Steel |
| Finish | Zinc Plated; Bright Zinc Plated |