ANVIZ VF30 fingerprint access control and time attendance is a professional access control system developed for small to medium size businesses for security. It integrates fingerprint identification, RFID, burglar alarm, time attendance and access control functions. A high quality musical buzzer, multiple language display, user friendly interface, and a powerful communication function. It comes with functional background management software, compatible with various types of database. Supports time zone and group access control for high security level. It is versatile, convenient and multi-functional
Scratch-proof, unbreakable and durable. Suitable for data management in various environments. Will accept all kinds of fingerprints. BioNano core algorithm platform of high performance and reliability. Support identification from different angles. Support multiple languages display. Suitable for local market. White backlit keypad with 10 numeric keys and 7 function keys. RS485, Mini USB Slave and TCP/IP for network connection. Direct lock control to open door, door open sensor. Unique infrared auto wakeup design. Time zone and group access control, realtime data transfer monitor. Standard 2000 fingerprints and 50000 records. Wall mounted, combine 2-in-1 function for access control and time attendance
System Type = Finger Print Access Control
Series = VF30
Colour or Monochrome Display = Colour
Supply Voltage = 12V dc
Depth = 40 mm
Height = 180 mm
Width = 80mm
RS Components, Ltd. | |
---|---|
Product Category | Access Control Systems |
Product Number | 1176103 |
Product Name | Access Control Systems |
Access Type | Physical Access |