These RS Pro LED lamps are ideal replacements for high intensity discharge lamps (HPS & MH). They can be used in floodlights, street lighting, low bay and high bay light fittings and petrol stations (within an approved luminaire).
Lamp Base = E40
Light Colour = Daylight
Voltage Rating = 100 - 277 V ac
Length = 289 mm
Diameter = 93mm
Intensity = 6600 lm
Viewing Angle = 360°
Wattage = 60 W
Life Hours = 50000h
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1119980 |
Base Type | E40 |