The C342 series of totalizing counters featuring a 7-digit LCD display. The counters include matching indicators for time totalizing and rate metering.
Connection Type = Screw-Terminal
Display Type = LCD
Input Type = NPN sensor, PNP sensor, Switch/Contact Closure
Output / Interface = Voltage
Reset Method = No Reset
Number of Digits = 8
Count Direction = Up
Digit Height = 7 mm
Function = Time Totaliser
Mounting Type = Panel Mount
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 1119364 |