The 722 series of Hour Meters have an operating range of 9-264V ac 50/60Hz. Models are available in the standard industry housings and are quartz time based to ensure accurate long-term time keeping. The totally sealed cases of these Hour Meters protects against the environment and provides years of reliable service.
6 Figures 3.6mm high. Operating voltage 90-264V ac. Totally sealed. Non-reset. Clip or mounting holes. Quartz accuracy. Minimum 36 second on-time for event capture. NEMA 4x rated
Connection Type = Spade Terminal
Display Type = Digital
Input Type = Voltage
Count Capacity = 99999.9 h
Maximum Count Frequency = 60Hz
Output / Interface = Voltage
Reset Method = No Reset
Supply Voltage = 90 - 264 V ac
Number of Digits = 6
Count Direction = Up
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 1118155 |