Professional range of 711/731 series electromechanical hour meters from Trumeter. These AC 7 figure hour meters are available in the standard industry housing, 2 hole rectangular, flush round and flush rectangular. All models are highly reliable and excellent quality.
Various voltage inputs. Large figures. UL Recognized
Connection Type = Spade Terminal
Display Type = Digital
Input Type = Voltage
Count Capacity = 99999.99 h
Maximum Count Frequency = 60Hz
Output / Interface = Voltage
Reset Method = No Reset
Supply Voltage = 115 V ac
Number of Digits = 7
Count Direction = Up
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 1118130 |