Professional range of CA/OA series thermostats from Selco. These thermostats utilise a temperature sensitive disc, electrically isolated from the switch. The entire switch is enclosed in a dust free housing. Contacts open or close on rise when surface or temperature increases to the snap point of the calibrated bimetal disc. The bimetal disc is retained by a mental heat-conducting end cap. All CA/OA series thermostats are used for various applications and are highly reliable and excellent quality.
Temperature range from 10ºC to 150ºC . Fully factory inspected for temperature, continuity and function. UL recognised. Automatic reset
Minimum Temperature = +10°C
Maximum Temperature = +150°C
Opening Temperature = +70°F
Closing Temperature = +100°F
Thermostat Type = Bi-Metallic
Switch Configuration = NO
Contact Rating = 10 A @ 250 V ac, 15 A @ 125 V ac
Contact Voltage Rating = 125 V ac @ 15 A, 250 V ac @ 10 A
Terminal Type = Solder Tab
Mounting Type = Surface Mount
RS Components, Ltd. | |
---|---|
Product Category | Thermostats |
Product Number | 1117790 |
Thermostat Type | Mechanical |