Miniature bimetallic thermostats. TO-220 Housing. Normally open and normally closed versions are available. Tolerance ±5°C. Resistance: 20mΩ. 100000 cycles @ 5Vdc/20mA . 38000 cycles @ 48Vdc/1A. Dimension between leads: 5.08mm
Minimum Temperature = +40°C
Maximum Temperature = +120°C
Opening Temperature = +80°C
Thermostat Type = Bi-Metallic
Switch Configuration = SPST NC
Contact Rating = 1 A @ 120 V ac, 1 A @ 48 V dc, 20 mA @ 5 V dc
Contact Voltage Rating = 120 V ac @ 1 A, 48 V dc @ 1 A, 5 V dc @ 20 mA
Terminal Type = PCB Pin
Mounting Type = PCB Mount
Switch Function = Open On Rise
RS Components, Ltd. | |
---|---|
Product Category | Thermostats |
Product Number | 1117298 |
Thermostat Type | Mechanical |