RS Components, Ltd. 1115799

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1115799 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Range of Stainless Steel DPDT latching tamper resistant switches have been designed with robust usage in mind. This light weight range offer a highly customised array of switches to ensure your application is covered. Thanks to the short size, the series is well suited to space-critical applications while also being at home within industrial applications alike. Constructed from a composition of stainless steel, nickel plated brass & aluminium alloy, providing an IP67 rating for external & more testing environments. Contact Configuration = DPDT Mounting Type = Panel Mount Panel Cut Out Size = 19.2 (Dia.)mm Panel Cut Out Diameter = 19.2mm Contact Current Rating = 5 A Contact AC Voltage Rating = 250V Contact DC Voltage Rating = 12V Voltage Rating = 250V ac Illuminated = Yes LED Colour = Green

RS Pro Range of Stainless Steel DPDT latching tamper resistant switches have been designed with robust usage in mind. This light weight range offer a highly customised array of switches to ensure your application is covered. Thanks to the short size, the series is well suited to space-critical applications while also being at home within industrial applications alike. Constructed from a composition of stainless steel, nickel plated brass & aluminium alloy, providing an IP67 rating for external & more testing environments.
Contact Configuration = DPDT
Mounting Type = Panel Mount
Panel Cut Out Size = 19.2 (Dia.)mm
Panel Cut Out Diameter = 19.2mm
Contact Current Rating = 5 A
Contact AC Voltage Rating = 250V
Contact DC Voltage Rating = 12V
Voltage Rating = 250V ac
Illuminated = Yes
LED Colour = Green

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pushbutton Switches
Product Number 1115799
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

 - 1113903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Features Illuminated Switch; Pilot Light
Max Current Rating 5 amps
View Details
 - 1744060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switching Mechanism SP
Max Current Rating 2.5 amps
Max AC Voltage Rating 110 volts
View Details
 - 1116529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Illuminated Switch; Pilot Light
Max Current Rating 0.0150 amps
Max DC Voltage Rating 36 volts
View Details
 - 1115791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details