The Tesa 4204 PVO packing tape has been designed to give an excellent performance when sealing small boxes, bags or tins. The tapes have a PVC backing and a natural rubber adhesive.
Backing Material = PVC
Width = 25mm
Length = 66m
Thickness = 0.06mm
Colour = Transparent
Dispenser Type = Table Top
Elongation at Break = 75%
Model Number = Tesa 4204
Tensile Strength = 50N/cm
RS Components, Ltd. | |
---|---|
Product Category | Packaging Tapes |
Product Number | 1112312 |
Backing Materials | Plastic / Polymer |