The Tesa 4104 packing tape has been designed to give an excellent performance when sealing small boxes, bags or tins. The tape has a natural rubber adhesive system, can be used on all types of cardboards and surfaces ensuring you get a safe closure.
Backing Material = PVC
Width = 12mm
Length = 66m
Thickness = 0.07mm
Colour = Red
Dispenser Type = Auto, Manual
Elongation at Break = 60%
Model Number = Tesa 4104
Tensile Strength = 60N/cm
RS Components, Ltd. | |
---|---|
Product Category | Packaging Tapes |
Product Number | 1112304 |
Backing Materials | Plastic / Polymer |