RS Components, Ltd. Locking Bushes 1065534

Description
Tollok 110 Locking Bush, 6mm Bore
Request a Quote
Description
Tollok 110 Locking Bush, 6mm Bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Locking Bushes
1065534
Locking Bushes 1065534
Tollok 110 Locking Bush, 6mm Bore

Tollok 110 Locking Bush, 6mm Bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shaft Collars
Product Number 1065534
Product Name Locking Bushes
Bore 0.236 inch (6.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Steel; Steel
View Details
RS Components, Ltd.
Specs
Collar Material Steel; Carbon Steel
Bore 0.433 inch (11.0 mm)
O.D. 0.89 inch (22.5 mm)
View Details
RS Components, Ltd.
Specs
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Steel; Steel
View Details
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Steel
Width 0.59 inch (15.0 mm)
View Details