Solid metal hoods with short and long jack screws and anti-kink sleeving. The two halves of the hood lock into one another. Jack screws can be retrofitted. Option of fitting hoods universally using locking mechanisms (100â7490). Ã 6.5 cable â 14 mm for flat cable and round-flat cable
Number of Contacts = 9
D-Sub Shell Size = E
Housing Material = Die Cast Zinc
Body Orientation = Straight
Colour = Silver
Housing Material Plating = Nickel
Strain Relief = Yes
Series = FMH
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connector Bases and Covers |
Product Number | 1007383 |
Shape / Application | Rectangular |