Electro Standards Laboratories 2-Channel RS530 A/B Switch Model M7282

Description
Remote control via RS232 commands sent via Remote Serial Ports. Switch ports are transparent to all data. Both channels are switched simultaneously. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Connecting the Serial Remote Port 1 of each Model 7282 unit in a multi-drop format will allow a command sent by the first serial control device to be heard by all connected Model 7282 units. Connecting the Serial Remote Port 2 of each Model 7282 unit allows a command sent from the second control device to be received by all connected Model 7282 units. Each PathWay® Model 7282 AB switch is addressable. Each Model 7282 unit can be switched individually or all can be switched simultaneously. Remote control commands include: changing switch position, querying switch position, and lock/unlock pushbutton. There are two channels, each containing an A, B and COMMON port for a total of 12 switch ports on the rear panel. LEDs display switch position, lockout status and power status. Dual power supply ports allow each of two separate external power supplies to be connected to the unit for redundancy. Internal circuitry will automatically regulate which supply source powers the unit. If a supply is removed, the supply remaining will power the unit. Multiple Model 7282 switches can be cascaded together for simultaneous switching. Mode 7282 can be utilized to switch RS-232 interface. Electro Standards manufactures a wide range of RS-232 switches.
Datasheet
Description
Remote control via RS232 commands sent via Remote Serial Ports. Switch ports are transparent to all data. Both channels are switched simultaneously. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Connecting the Serial Remote Port 1 of each Model 7282 unit in a multi-drop format will allow a command sent by the first serial control device to be heard by all connected Model 7282 units. Connecting the Serial Remote Port 2 of each Model 7282 unit allows a command sent from the second control device to be received by all connected Model 7282 units. Each PathWay® Model 7282 AB switch is addressable. Each Model 7282 unit can be switched individually or all can be switched simultaneously. Remote control commands include: changing switch position, querying switch position, and lock/unlock pushbutton. There are two channels, each containing an A, B and COMMON port for a total of 12 switch ports on the rear panel. LEDs display switch position, lockout status and power status. Dual power supply ports allow each of two separate external power supplies to be connected to the unit for redundancy. Internal circuitry will automatically regulate which supply source powers the unit. If a supply is removed, the supply remaining will power the unit. Multiple Model 7282 switches can be cascaded together for simultaneous switching. Mode 7282 can be utilized to switch RS-232 interface. Electro Standards manufactures a wide range of RS-232 switches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel RS530 A/B Switch - Model M7282 - Electro Standards Laboratories
Cranston, RI, USA
2-Channel RS530 A/B Switch
Model M7282
2-Channel RS530 A/B Switch Model M7282
Remote control via RS232 commands sent via Remote Serial Ports. Switch ports are transparent to all data. Both channels are switched simultaneously. All switched signals are passed via copper contact relays that maintain their position and continuity even in the event of a power loss or failure. Connecting the Serial Remote Port 1 of each Model 7282 unit in a multi-drop format will allow a command sent by the first serial control device to be heard by all connected Model 7282 units. Connecting the Serial Remote Port 2 of each Model 7282 unit allows a command sent from the second control device to be received by all connected Model 7282 units. Each PathWay® Model 7282 AB switch is addressable. Each Model 7282 unit can be switched individually or all can be switched simultaneously. Remote control commands include: changing switch position, querying switch position, and lock/unlock pushbutton. There are two channels, each containing an A, B and COMMON port for a total of 12 switch ports on the rear panel. LEDs display switch position, lockout status and power status. Dual power supply ports allow each of two separate external power supplies to be connected to the unit for redundancy. Internal circuitry will automatically regulate which supply source powers the unit. If a supply is removed, the supply remaining will power the unit. Multiple Model 7282 switches can be cascaded together for simultaneous switching. Mode 7282 can be utilized to switch RS-232 interface. Electro Standards manufactures a wide range of RS-232 switches.
  • Remote control via RS232 commands sent via Remote Serial Ports.
  • Switch ports are transparent to all data.
  • Both channels are switched simultaneously.
  • All switched signals are passed via copper contact relays that
    maintain their position and continuity even in the event of a
    power loss or failure.
  • Connecting the Serial Remote Port 1 of each Model 7282 unit in
    a multi-drop format will allow a command sent by the first serial
    control device to be heard by all connected Model 7282 units.
  • Connecting the Serial Remote Port 2 of each Model 7282 unit
    allows a command sent from the second control device to be
    received by all connected Model 7282 units.
  • Each PathWay® Model 7282 AB switch is addressable.
    Each Model 7282 unit can be switched individually or all
    can be switched simultaneously.
  • Remote control commands include: changing switch position,
    querying switch position, and lock/unlock pushbutton.
  • There are two channels, each containing an A, B and COMMON
    port for a total of 12 switch ports on the rear panel.
  • LEDs display switch position, lockout status and power status.
  • Dual power supply ports allow each of two separate external power supplies
    to be connected to the unit for redundancy. Internal circuitry will automatically
    regulate which supply source powers the unit. If a supply is removed, the supply remaining will power the unit.
  • Multiple Model 7282 switches can be cascaded together
    for simultaneous switching.
  • Mode 7282 can be utilized to switch RS-232 interface.
  • Electro Standards manufactures a wide range of RS-232 switches.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model M7282
Product Name 2-Channel RS530 A/B Switch
Device Type A/B Switch
Serial Protocol RS232
Form Factor Rack Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Isolated USB to RS-232 Converter - ADAM-4562-AE - Advantech
Specs
Device Type Converter
Serial Protocol RS232
Connector DB9; 1 x USB-type A, 1 x DB9 female connector
View Details
Fully Isolated RS-232/485 Converter - LDM485-S - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0 to 57.6 kbps
Agency Approvals CE Conformity
View Details