Electro Standards Laboratories Remotely Controllable AB Relay Switch Model M7224

Description
Model 7224 network switch is ideal for remote control switching applications. Front panel switching can be locked out from a PC connected to the Remote port. 19" Rackmount option is available. Switch position and signal integrity is maintained even during a power failure. A wide range UL approved power module is supplied with the unit (90 to 264 VAC) and 47 to 62 Hz to cover North American and European applications). Optional Windows compatible control software is available. Transparent to data speed and format.
Datasheet
Description
Model 7224 network switch is ideal for remote control switching applications. Front panel switching can be locked out from a PC connected to the Remote port. 19" Rackmount option is available. Switch position and signal integrity is maintained even during a power failure. A wide range UL approved power module is supplied with the unit (90 to 264 VAC) and 47 to 62 Hz to cover North American and European applications). Optional Windows compatible control software is available. Transparent to data speed and format.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remotely Controllable AB Relay Switch - Model M7224 - Electro Standards Laboratories
Cranston, RI, USA
Remotely Controllable AB Relay Switch
Model M7224
Remotely Controllable AB Relay Switch Model M7224
Model 7224 network switch is ideal for remote control switching applications. Front panel switching can be locked out from a PC connected to the Remote port. 19" Rackmount option is available. Switch position and signal integrity is maintained even during a power failure. A wide range UL approved power module is supplied with the unit (90 to 264 VAC) and 47 to 62 Hz to cover North American and European applications). Optional Windows compatible control software is available. Transparent to data speed and format.
  • Model 7224 network switch is ideal for remote control switching applications.
  • Front panel switching can be locked out from a PC connected to the Remote port.
  • 19" Rackmount option is available.
  • Switch position and signal integrity is maintained even during a power failure.
  • A wide range UL approved power module is supplied with the unit (90 to 264 VAC) and 47 to 62 Hz to cover North American and European applications).
  • Optional Windows compatible control software is available.
  • Transparent to data speed and format.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model M7224
Product Name Remotely Controllable AB Relay Switch
Device Type Network Switch
Unlock Full Specs
to access all available technical data

Similar Products

ULI-224TCL - RS-232 (DB9 Female) to Iso. RS-422/485 (Terminal Block) Converter - BB-4WSD9OTB - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Form Factor Inline
View Details
DIN Rail Dual Port Signal-Powered RS-232 Line Driver - DCP35-S - Dataforth Corporation
Specs
Device Type RS232 Line Driver
Serial Protocol RS232
Form Factor DIN Rail
View Details