Electro Standards Laboratories 16-Channel ST Fiber to RJ45 RS485/422 Media Converter Model 9504

Description
The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full duplex operation. Each converter can be configured as a DCE or DTE interface. Default: Each converter is configured as a DCE interface with 4-wire full duplex operation. Applications: The converters provide an industrial solution for applications requiring a single point-to-point over short and long distances. Applications include: Casino Networks linking Video Lottery Terminals, PC to PC long distance communications, factory automation, barcode readers, time clocks, scales, data entry terminals, ATM's and serial communications in harsh environments. FEATURES The power input has reverse polarity protection; is is also protected from transients, over current and over voltage. All copper RS485/422 ports are 8-pin RJ45 connectors. ESD and high-power transient protection on copper interfaces. All fiber optic ports are ST Single Mode connectors. The single mode fiber size is 9/125 µm and the fiber optic wavelength is 1310 nm. All fiber ports are standard fiber optic transceivers that receive and drive the fiber optic signal, where the RX is on the left and the TX is on the right. Other features include user selectable fiber polarity, Fiber TX (Green) and Fiber RX (Yellow) LED Indicators. Each RJ45 Interface Connector has 1 (Green) LED for a fiber TX indicator and 1 (Yellow) LED for a fiber RX indicator. SPECIFICATIONS: Fiber Interface: (32) Connectors: Fiber Optic Multimode ST Duplex (16) TX and (16) RX TX Power: - 11 dBm RX Sensitivity: -17 dBm Optical Budget: 6 dB Max. Link Distance with 9/125µm fiber: 17 kM at up to 5 Mbps Wavelength: 1310 nm, Single Mode Fiber Size: 9/125 µm. Fiber Polarity: Logical 1 = Light ON/OFF: Jumper Selectable Copper Interface: (16) Connectors: RJ45, Female Type: RS485/422 (2-wire/4-wire) Terminations: RS485/422 120 Ohm jumper selectable Bit Rate (nom.) RS485/422 0 to 5 Mbps Indicators: LEDs: (16) TXD and (16) RXD. Power: Input Power: 5VDC@2A Operating Environment 40°C to +85°C2A Network Configurations: RS485/422 Point-to-Point Power Supply: Model 9504 is supplied with an external 5VDC, 4A power supply operating from 90-240VAC@50/60Hz. The power supply is UL listed and LPS approved. The unit also comes with a 2-prong US non-polarized NEMA 1-15P plug. The power supply is P/N 522586. Model 9504 Mechanical (Desktop Unit): Model 9504 Cat No. 309504 Size: 19.0" x 3.50" x 8.81" [48.3 x 8.9 x 22.4cm] Weight: 6.0 lbs [2.7 kg]
Datasheet
Description
The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full duplex operation. Each converter can be configured as a DCE or DTE interface. Default: Each converter is configured as a DCE interface with 4-wire full duplex operation. Applications: The converters provide an industrial solution for applications requiring a single point-to-point over short and long distances. Applications include: Casino Networks linking Video Lottery Terminals, PC to PC long distance communications, factory automation, barcode readers, time clocks, scales, data entry terminals, ATM's and serial communications in harsh environments. FEATURES The power input has reverse polarity protection; is is also protected from transients, over current and over voltage. All copper RS485/422 ports are 8-pin RJ45 connectors. ESD and high-power transient protection on copper interfaces. All fiber optic ports are ST Single Mode connectors. The single mode fiber size is 9/125 µm and the fiber optic wavelength is 1310 nm. All fiber ports are standard fiber optic transceivers that receive and drive the fiber optic signal, where the RX is on the left and the TX is on the right. Other features include user selectable fiber polarity, Fiber TX (Green) and Fiber RX (Yellow) LED Indicators. Each RJ45 Interface Connector has 1 (Green) LED for a fiber TX indicator and 1 (Yellow) LED for a fiber RX indicator. SPECIFICATIONS: Fiber Interface: (32) Connectors: Fiber Optic Multimode ST Duplex (16) TX and (16) RX TX Power: - 11 dBm RX Sensitivity: -17 dBm Optical Budget: 6 dB Max. Link Distance with 9/125µm fiber: 17 kM at up to 5 Mbps Wavelength: 1310 nm, Single Mode Fiber Size: 9/125 µm. Fiber Polarity: Logical 1 = Light ON/OFF: Jumper Selectable Copper Interface: (16) Connectors: RJ45, Female Type: RS485/422 (2-wire/4-wire) Terminations: RS485/422 120 Ohm jumper selectable Bit Rate (nom.) RS485/422 0 to 5 Mbps Indicators: LEDs: (16) TXD and (16) RXD. Power: Input Power: 5VDC@2A Operating Environment 40°C to +85°C2A Network Configurations: RS485/422 Point-to-Point Power Supply: Model 9504 is supplied with an external 5VDC, 4A power supply operating from 90-240VAC@50/60Hz. The power supply is UL listed and LPS approved. The unit also comes with a 2-prong US non-polarized NEMA 1-15P plug. The power supply is P/N 522586. Model 9504 Mechanical (Desktop Unit): Model 9504 Cat No. 309504 Size: 19.0" x 3.50" x 8.81" [48.3 x 8.9 x 22.4cm] Weight: 6.0 lbs [2.7 kg]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Channel ST Fiber to RJ45 RS485/422 Media Converter - Model 9504 - Electro Standards Laboratories
Cranston, RI, USA
16-Channel ST Fiber to RJ45 RS485/422 Media Converter
Model 9504
16-Channel ST Fiber to RJ45 RS485/422 Media Converter Model 9504
The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full duplex operation. Each converter can be configured as a DCE or DTE interface. Default: Each converter is configured as a DCE interface with 4-wire full duplex operation. Applications: The converters provide an industrial solution for applications requiring a single point-to-point over short and long distances. Applications include: Casino Networks linking Video Lottery Terminals, PC to PC long distance communications, factory automation, barcode readers, time clocks, scales, data entry terminals, ATM's and serial communications in harsh environments. FEATURES The power input has reverse polarity protection; is is also protected from transients, over current and over voltage. All copper RS485/422 ports are 8-pin RJ45 connectors. ESD and high-power transient protection on copper interfaces. All fiber optic ports are ST Single Mode connectors. The single mode fiber size is 9/125 µm and the fiber optic wavelength is 1310 nm. All fiber ports are standard fiber optic transceivers that receive and drive the fiber optic signal, where the RX is on the left and the TX is on the right. Other features include user selectable fiber polarity, Fiber TX (Green) and Fiber RX (Yellow) LED Indicators. Each RJ45 Interface Connector has 1 (Green) LED for a fiber TX indicator and 1 (Yellow) LED for a fiber RX indicator. SPECIFICATIONS: Fiber Interface: (32) Connectors: Fiber Optic Multimode ST Duplex (16) TX and (16) RX TX Power: - 11 dBm RX Sensitivity: -17 dBm Optical Budget: 6 dB Max. Link Distance with 9/125µm fiber: 17 kM at up to 5 Mbps Wavelength: 1310 nm, Single Mode Fiber Size: 9/125 µm. Fiber Polarity: Logical 1 = Light ON/OFF: Jumper Selectable Copper Interface: (16) Connectors: RJ45, Female Type: RS485/422 (2-wire/4-wire) Terminations: RS485/422 120 Ohm jumper selectable Bit Rate (nom.) RS485/422 0 to 5 Mbps Indicators: LEDs: (16) TXD and (16) RXD. Power: Input Power: 5VDC@2A Operating Environment 40°C to +85°C2A Network Configurations: RS485/422 Point-to-Point Power Supply: Model 9504 is supplied with an external 5VDC, 4A power supply operating from 90-240VAC@50/60Hz. The power supply is UL listed and LPS approved. The unit also comes with a 2-prong US non-polarized NEMA 1-15P plug. The power supply is P/N 522586. Model 9504 Mechanical (Desktop Unit): Model 9504 Cat No. 309504 Size: 19.0" x 3.50" x 8.81" [48.3 x 8.9 x 22.4cm] Weight: 6.0 lbs [2.7 kg]

The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire half duplex or 4-wire full duplex operation. Each converter can be configured as a DCE or DTE interface.

Default: Each converter is configured as a DCE interface with 4-wire full duplex operation.

Applications: The converters provide an industrial solution for applications requiring a single point-to-point over short and long distances. Applications include: Casino Networks linking Video Lottery Terminals, PC to PC long distance communications, factory automation, barcode readers, time clocks, scales, data entry terminals, ATM's and serial communications in harsh environments.

FEATURES

  • The power input has reverse polarity protection; is is also protected from transients, over current and over voltage.
  • All copper RS485/422 ports are 8-pin RJ45 connectors.
  • ESD and high-power transient protection on copper interfaces.
  • All fiber optic ports are ST Single Mode connectors. The single mode fiber size is 9/125 µm and the fiber optic wavelength is 1310 nm.
  • All fiber ports are standard fiber optic transceivers that receive and drive the fiber optic signal, where the RX is on the left and the TX is on the right.
  • Other features include user selectable fiber polarity, Fiber TX (Green) and Fiber RX (Yellow) LED Indicators.
  • Each RJ45 Interface Connector has 1 (Green) LED for a fiber TX indicator and 1 (Yellow) LED for a fiber RX indicator.

SPECIFICATIONS:

  • Fiber Interface:
    • (32) Connectors: Fiber Optic Multimode ST Duplex
    • (16) TX and (16) RX
    • TX Power: - 11 dBm
    • RX Sensitivity: -17 dBm
    • Optical Budget: 6 dB
    • Max. Link Distance with 9/125µm fiber:
      • 17 kM at up to 5 Mbps
    • Wavelength: 1310 nm, Single Mode
    • Fiber Size: 9/125 µm.
  • Fiber Polarity:
    • Logical 1 = Light ON/OFF: Jumper Selectable
  • Copper Interface:
    • (16) Connectors: RJ45, Female
    • Type: RS485/422 (2-wire/4-wire)
    • Terminations: RS485/422 120 Ohm jumper selectable
  • Bit Rate (nom.)
    • RS485/422 0 to 5 Mbps
  • Indicators:
    • LEDs: (16) TXD and (16) RXD.
  • Power:
    • Input Power: 5VDC@2A
  • Operating Environment
    • 40°C to +85°C2A
  • Network Configurations:
    • RS485/422 Point-to-Point
  • Power Supply: Model 9504 is supplied with an external 5VDC, 4A power supply operating from 90-240VAC@50/60Hz. The power supply is UL listed and LPS approved. The unit also comes with a 2-prong US non-polarized NEMA 1-15P plug. The power supply is P/N 522586.
  • Model 9504 Mechanical (Desktop Unit):
    • Model 9504 Cat No. 309504
    • Size: 19.0" x 3.50" x 8.81" [48.3 x 8.9 x 22.4cm]
    • Weight: 6.0 lbs [2.7 kg]
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 9504
Product Name 16-Channel ST Fiber to RJ45 RS485/422 Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-BB-EIRP305-T-ND - DigiKey
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
Network 10/100
Connector RJ-45
View Details
Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-P - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Ethernet Media Converters - 7898135 - RS Components, Ltd.
Specs
Operating Temperature 60 C (140 F)
Connector 100 BaseTX, Ethernet 10 Baset
View Details