Electro Standards Laboratories DB25 6-Channel A/B Switch Model 9258

Description
The Model 9258 Six-Channel RS-530 DB25 A/B Switch, allows the user six independent channels of A/B switch function. The A/B function permits access by either of two devices connected to ports A and B, to a single COMMON port. The Model 9258 is a manual switch and requires no power. The Model 9258 is configured to mount in a standard 19 inch equipment rack within 1U of rack space. The dimensions of the unit are 19" W x 3.5" H x 8" D. Features: Each channel allows quick connection to any one of two devices from one COMMON device. High quality sealed switch with self-wiping low impedance contacts. Eliminates the need to plug and unplug cables. No external power required. Transparent to data speed and format. Manual operation via front-panel rotary switches. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. All DB25 pins of the DB25 interface are switched. Independently switch each of the six channels via knobs on front panel. Improves computer network efficiency by allowing sharing of peripherals. Lifetime guarantee against manufacturing defects.
Datasheet
Description
The Model 9258 Six-Channel RS-530 DB25 A/B Switch, allows the user six independent channels of A/B switch function. The A/B function permits access by either of two devices connected to ports A and B, to a single COMMON port. The Model 9258 is a manual switch and requires no power. The Model 9258 is configured to mount in a standard 19 inch equipment rack within 1U of rack space. The dimensions of the unit are 19" W x 3.5" H x 8" D. Features: Each channel allows quick connection to any one of two devices from one COMMON device. High quality sealed switch with self-wiping low impedance contacts. Eliminates the need to plug and unplug cables. No external power required. Transparent to data speed and format. Manual operation via front-panel rotary switches. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. All DB25 pins of the DB25 interface are switched. Independently switch each of the six channels via knobs on front panel. Improves computer network efficiency by allowing sharing of peripherals. Lifetime guarantee against manufacturing defects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB25 6-Channel A/B Switch - Model 9258 - Electro Standards Laboratories
Cranston, RI, USA
DB25 6-Channel A/B Switch
Model 9258
DB25 6-Channel A/B Switch Model 9258
The Model 9258 Six-Channel RS-530 DB25 A/B Switch, allows the user six independent channels of A/B switch function. The A/B function permits access by either of two devices connected to ports A and B, to a single COMMON port. The Model 9258 is a manual switch and requires no power. The Model 9258 is configured to mount in a standard 19 inch equipment rack within 1U of rack space. The dimensions of the unit are 19" W x 3.5" H x 8" D. Features: Each channel allows quick connection to any one of two devices from one COMMON device. High quality sealed switch with self-wiping low impedance contacts. Eliminates the need to plug and unplug cables. No external power required. Transparent to data speed and format. Manual operation via front-panel rotary switches. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB25 cables available for your switch installation. All DB25 pins of the DB25 interface are switched. Independently switch each of the six channels via knobs on front panel. Improves computer network efficiency by allowing sharing of peripherals. Lifetime guarantee against manufacturing defects.

The Model 9258 Six-Channel RS-530 DB25 A/B Switch, allows the user six independent channels of A/B switch function. The A/B function permits access by either of two devices connected to ports A and B, to a single COMMON port. The Model 9258 is a manual switch and requires no power. The Model 9258 is configured to mount in a standard 19 inch equipment rack within 1U of rack space. The dimensions of the unit are 19" W x 3.5" H x 8" D.

Features:

  • Each channel allows quick connection to any one of two devices from one COMMON device.
  • High quality sealed switch with self-wiping low impedance contacts.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • Transparent to data speed and format.
  • Manual operation via front-panel rotary switches.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length DB25 cables available for your switch installation.
  • All DB25 pins of the DB25 interface are switched.
  • Independently switch each of the six channels via knobs on front panel.
  • Improves computer network efficiency by allowing sharing of peripherals.
  • Lifetime guarantee against manufacturing defects.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model 9258
Product Name DB25 6-Channel A/B Switch
Device Type 6 Channel Switch
Unlock Full Specs
to access all available technical data

Similar Products

2-port RS-232/422/485 Serial Device Server - EKI-1522I-CE - Advantech
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail
View Details
2 suppliers
Fully Isolated RS-232/422 Converter - LDM422-ST - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV10-GE-ASI-4E4A-Z-M8-CE - Festo Corporation
Specs
Network / Bus Fieldbus
View Details