Electro Standards Laboratories Single Channel RS232 DB25 A/B Switch Model 7387

Description
The PathWay® Model 7387 Single Channel RS-232 DB25 A/B Switch with Fallback and Remote Port allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports. The remote port can be used to attain switch position status by using the provided set of contact closure pins. The remote port can also be used to control the switch position using a separate set of contact closure pins. When in automactic fallback mode the unit monitors either RD activity or DCD presence on ports A and B. If activity or presence of the selected trigger signal (RD or DCD) is lost on the current port, the unit checks if there is activity or presence on the other port and, in the event that there is activity or presence, the unit switches to the other port. If there is no activity or presence on either port, the unit will maintain its connection to its current port and continue to monitor both ports. The user can override automatic fallback operation from the front panel or remote port and force the unit to operate as an A/B switch (RS232 Fallback Switch). Features: The unit may be switched manually, remotely, or automatically. The unit may be programmed via DIP switch settings to use either the RD signals or the DCD signals as triggers for automatic switching. See operation manual for details. Front panel LED's display switch position, mode and power status. All pins of the DB25 interface are switched. The switch ports are transparent to all data. All switched signals are passed via latching copper contact relays that maintain their position and continuity even in the event of a power loss. When power is restored, unit loads previous position and mode of operation and checks DIP switch settings and remote port to determine the correct startup configuration.
Datasheet
Description
The PathWay® Model 7387 Single Channel RS-232 DB25 A/B Switch with Fallback and Remote Port allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports. The remote port can be used to attain switch position status by using the provided set of contact closure pins. The remote port can also be used to control the switch position using a separate set of contact closure pins. When in automactic fallback mode the unit monitors either RD activity or DCD presence on ports A and B. If activity or presence of the selected trigger signal (RD or DCD) is lost on the current port, the unit checks if there is activity or presence on the other port and, in the event that there is activity or presence, the unit switches to the other port. If there is no activity or presence on either port, the unit will maintain its connection to its current port and continue to monitor both ports. The user can override automatic fallback operation from the front panel or remote port and force the unit to operate as an A/B switch (RS232 Fallback Switch). Features: The unit may be switched manually, remotely, or automatically. The unit may be programmed via DIP switch settings to use either the RD signals or the DCD signals as triggers for automatic switching. See operation manual for details. Front panel LED's display switch position, mode and power status. All pins of the DB25 interface are switched. The switch ports are transparent to all data. All switched signals are passed via latching copper contact relays that maintain their position and continuity even in the event of a power loss. When power is restored, unit loads previous position and mode of operation and checks DIP switch settings and remote port to determine the correct startup configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel RS232 DB25 A/B Switch - Model 7387 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel RS232 DB25 A/B Switch
Model 7387
Single Channel RS232 DB25 A/B Switch Model 7387
The PathWay® Model 7387 Single Channel RS-232 DB25 A/B Switch with Fallback and Remote Port allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports. The remote port can be used to attain switch position status by using the provided set of contact closure pins. The remote port can also be used to control the switch position using a separate set of contact closure pins. When in automactic fallback mode the unit monitors either RD activity or DCD presence on ports A and B. If activity or presence of the selected trigger signal (RD or DCD) is lost on the current port, the unit checks if there is activity or presence on the other port and, in the event that there is activity or presence, the unit switches to the other port. If there is no activity or presence on either port, the unit will maintain its connection to its current port and continue to monitor both ports. The user can override automatic fallback operation from the front panel or remote port and force the unit to operate as an A/B switch (RS232 Fallback Switch). Features: The unit may be switched manually, remotely, or automatically. The unit may be programmed via DIP switch settings to use either the RD signals or the DCD signals as triggers for automatic switching. See operation manual for details. Front panel LED's display switch position, mode and power status. All pins of the DB25 interface are switched. The switch ports are transparent to all data. All switched signals are passed via latching copper contact relays that maintain their position and continuity even in the event of a power loss. When power is restored, unit loads previous position and mode of operation and checks DIP switch settings and remote port to determine the correct startup configuration.

The PathWay® Model 7387 Single Channel RS-232 DB25 A/B Switch with Fallback and Remote Port allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports. The remote port can be used to attain switch position status by using the provided set of contact closure pins. The remote port can also be used to control the switch position using a separate set of contact closure pins.

When in automactic fallback mode the unit monitors either RD activity or DCD presence on ports A and B. If activity or presence of the selected trigger signal (RD or DCD) is lost on the current port, the unit checks if there is activity or presence on the other port and, in the event that there is activity or presence, the unit switches to the other port. If there is no activity or presence on either port, the unit will maintain its connection to its current port and continue to monitor both ports. The user can override automatic fallback operation from the front panel or remote port and force the unit to operate as an A/B switch (RS232 Fallback Switch).

Features:

  • The unit may be switched manually, remotely, or automatically.
  • The unit may be programmed via DIP switch settings to use either the RD signals or the DCD signals as triggers for automatic switching. See operation manual for details.
  • Front panel LED's display switch position, mode and power status.
  • All pins of the DB25 interface are switched.
  • The switch ports are transparent to all data.
  • All switched signals are passed via latching copper contact relays that maintain their position and continuity even in the event of a power loss.
  • When power is restored, unit loads previous position and mode of operation and checks DIP switch settings and remote port to determine the correct startup configuration.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model 7387
Product Name Single Channel RS232 DB25 A/B Switch
Device Type A/B Switch
Unlock Full Specs
to access all available technical data

Similar Products

Isolated USB to RS-232/422/485 Converter - ADAM-4561-CE - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Connector 1 x USB-type A, 1 x 10-pin plug-in screw terminal
View Details
2 suppliers
Fully Isolated RS-232/422 Converter - LDM422-P - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Bus interface - CDPX-F-CO - Festo Corporation
Specs
Network / Bus Fieldbus
Connector Plug 9-pin Sub-D
View Details