Electro Standards Laboratories Remotely Controllable Network Switch Model 7362

Description
The PathWay® Model 7362 RJ45 10/100 Base-T A/B/C Switch allows the user the capability of sharing one RJ45 device connected to the COMMON port among three other devices connected to the "A", "B", and "C" ports. The switch may be controlled locally by manually operating the front panel pushbuttons or remotely from the DB9 REMOTE port located on the rear of the unit. The remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position. Features: Allows quick connection to any one of three RJ45 devices from one COMMON device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Rated for 10/100 Base-T networks (up to Cat5). Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation.
Datasheet
Description
The PathWay® Model 7362 RJ45 10/100 Base-T A/B/C Switch allows the user the capability of sharing one RJ45 device connected to the COMMON port among three other devices connected to the "A", "B", and "C" ports. The switch may be controlled locally by manually operating the front panel pushbuttons or remotely from the DB9 REMOTE port located on the rear of the unit. The remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position. Features: Allows quick connection to any one of three RJ45 devices from one COMMON device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Rated for 10/100 Base-T networks (up to Cat5). Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remotely Controllable Network Switch - Model 7362 - Electro Standards Laboratories
Cranston, RI, USA
Remotely Controllable Network Switch
Model 7362
Remotely Controllable Network Switch Model 7362
The PathWay® Model 7362 RJ45 10/100 Base-T A/B/C Switch allows the user the capability of sharing one RJ45 device connected to the COMMON port among three other devices connected to the "A", "B", and "C" ports. The switch may be controlled locally by manually operating the front panel pushbuttons or remotely from the DB9 REMOTE port located on the rear of the unit. The remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position. Features: Allows quick connection to any one of three RJ45 devices from one COMMON device. Switches all 8 pins of the RJ45 interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format. Rated for 10/100 Base-T networks (up to Cat5). Local control via front-panel pushbuttons. Remote control port allows off-site monitoring and switch management. The REMOTE port accepts RS232 Serial Data ASCII commands for switch position control and monitoring. Front-panel pushbutton control can be locked out, remotely. Front panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length RJ45 cables available for your switch installation.

The PathWay® Model 7362 RJ45 10/100 Base-T A/B/C Switch allows the user the capability of sharing one RJ45 device connected to the COMMON port among three other devices connected to the "A", "B", and "C" ports. The switch may be controlled locally by manually operating the front panel pushbuttons or remotely from the DB9 REMOTE port located on the rear of the unit. The remote port provides control through RS232 serial commands and allows the user to both control and monitor the switch position.

Features:

  • Allows quick connection to any one of three RJ45 devices
    from one COMMON device.
  • Switches all 8 pins of the RJ45 interface.
  • Eliminates the need to plug and unplug cables.
  • Transparent to data speed and format.
  • Rated for 10/100 Base-T networks (up to Cat5).
  • Local control via front-panel pushbuttons.
  • Remote control port allows off-site monitoring and switch management.
  • The REMOTE port accepts RS232 Serial Data ASCII commands for
    switch position control and monitoring.
  • Front-panel pushbutton control can be locked out, remotely.
  • Front panel LED's display switch position and power status.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length RJ45 cables available for your switch installation.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model 7362
Product Name Remotely Controllable Network Switch
Device Type A/B/C Switch
Serial Protocol RS232
Network / Bus 10/100Base-T
Form Factor Rack Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-BB-ESP901-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details