Electro Standards Laboratories RJ45 A/B Switch with Remote Control Model 7343

Description
The PathWay® Model 7343 is a CAT5e, RJ45 Interface A/B switch. It provides Category 5e performance. Each of the A, B, and COMMON ports are RJ45. The M7343 data network switch connects a workstation or device between two other devices or networks. The internal circuitry insures isolation between the A and B devices / networks. A front panel button changes the switch position eliminating the need to plug and unplug patchords, thus minimizing connector wear. Switch position status is displayed on front panel LEDs. SWITCH CONTROL: The switch position may be controlled manually from front panel pushbutton control or remotely from the DB9/Female connector located on the rear of the unit. Local Switching is achieved by simply pressing the front panel pushbutton and the switch will change to the newly selected position as indicated by the front panel LED's. Remote Switching of the unit is accomplished through contact closure across pins 4 & 5 of the DB9/female Remote port on the rear panel. A transition to open contacts across pins 4 & 5 of the DB9 connector causes the Model 7343 to switch to the "A" position; a transition to contact closure across pins 4 & 5 of the DB9 connector causes the Model 7343 to switch to the "B" position. Upon initial power to the unit, the unit will read the remote port to determine power up position state. If there are no connections to the Remote port connector, pins 4 & 5 are open, thus the unit will default to the "A" position.
Datasheet
Description
The PathWay® Model 7343 is a CAT5e, RJ45 Interface A/B switch. It provides Category 5e performance. Each of the A, B, and COMMON ports are RJ45. The M7343 data network switch connects a workstation or device between two other devices or networks. The internal circuitry insures isolation between the A and B devices / networks. A front panel button changes the switch position eliminating the need to plug and unplug patchords, thus minimizing connector wear. Switch position status is displayed on front panel LEDs. SWITCH CONTROL: The switch position may be controlled manually from front panel pushbutton control or remotely from the DB9/Female connector located on the rear of the unit. Local Switching is achieved by simply pressing the front panel pushbutton and the switch will change to the newly selected position as indicated by the front panel LED's. Remote Switching of the unit is accomplished through contact closure across pins 4 & 5 of the DB9/female Remote port on the rear panel. A transition to open contacts across pins 4 & 5 of the DB9 connector causes the Model 7343 to switch to the "A" position; a transition to contact closure across pins 4 & 5 of the DB9 connector causes the Model 7343 to switch to the "B" position. Upon initial power to the unit, the unit will read the remote port to determine power up position state. If there are no connections to the Remote port connector, pins 4 & 5 are open, thus the unit will default to the "A" position.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 A/B Switch with Remote Control - Model 7343 - Electro Standards Laboratories
Cranston, RI, USA
RJ45 A/B Switch with Remote Control
Model 7343
RJ45 A/B Switch with Remote Control Model 7343
The PathWay® Model 7343 is a CAT5e, RJ45 Interface A/B switch. It provides Category 5e performance. Each of the A, B, and COMMON ports are RJ45. The M7343 data network switch connects a workstation or device between two other devices or networks. The internal circuitry insures isolation between the A and B devices / networks. A front panel button changes the switch position eliminating the need to plug and unplug patchords, thus minimizing connector wear. Switch position status is displayed on front panel LEDs. SWITCH CONTROL: The switch position may be controlled manually from front panel pushbutton control or remotely from the DB9/Female connector located on the rear of the unit. Local Switching is achieved by simply pressing the front panel pushbutton and the switch will change to the newly selected position as indicated by the front panel LED's. Remote Switching of the unit is accomplished through contact closure across pins 4 & 5 of the DB9/female Remote port on the rear panel. A transition to open contacts across pins 4 & 5 of the DB9 connector causes the Model 7343 to switch to the "A" position; a transition to contact closure across pins 4 & 5 of the DB9 connector causes the Model 7343 to switch to the "B" position. Upon initial power to the unit, the unit will read the remote port to determine power up position state. If there are no connections to the Remote port connector, pins 4 & 5 are open, thus the unit will default to the "A" position.

The PathWay® Model 7343 is a CAT5e, RJ45 Interface A/B switch. It provides Category 5e performance. Each of the A, B, and COMMON ports are RJ45. The M7343 data network switch connects a workstation or device between two other devices or networks. The internal circuitry insures isolation between the A and B devices / networks. A front panel button changes the switch position eliminating the need to plug and unplug patchords, thus minimizing connector wear. Switch position status is displayed on front panel LEDs.

SWITCH CONTROL: The switch position may be controlled manually from front panel pushbutton control or remotely from the DB9/Female connector located on the rear of the unit.
Local Switching is achieved by simply pressing the front panel pushbutton and the switch will change to the newly selected position as indicated by the front panel LED's.
Remote Switching of the unit is accomplished through contact closure across pins 4 & 5 of the DB9/female Remote port on the rear panel. A transition to open contacts across pins 4 & 5 of the DB9 connector causes the Model 7343 to switch to the "A" position; a transition to contact closure across pins 4 & 5 of the DB9 connector causes the Model 7343 to switch to the "B" position. Upon initial power to the unit, the unit will read the remote port to determine power up position state. If there are no connections to the Remote port connector, pins 4 & 5 are open, thus the unit will default to the "A" position.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model 7343
Product Name RJ45 A/B Switch with Remote Control
Device Type A/B Switch
Serial Protocol Cat5
Network / Bus 10/100Base-T
Unlock Full Specs
to access all available technical data

Similar Products

Optical Asynchronous Mini Bit-Driver - 2505 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor DIN Rail (optional feature); Panel (optional feature)
Agency Approvals FCC; CE Conformity; CSA Mark (US, NRTL/C); UL Listing Mark
View Details
Serial Cards - 4811719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Serial Protocol Lpt
Network / Bus Parallel
Data Rate 115 kbps
View Details
USB-to-RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Serial Protocol RS485
Network / Bus USB
Connector RJ-11
View Details
Serial Device Servers - 2084-EKI-1526T-VDC-CE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details