Electro Standards Laboratories Remote Controllable DB25 A/B/C/D Switch Model 7330

Description
The PathWay® Model 7330 Remotely Controllable DB25 A/B/C/D Switch allows the user the capability of sharing a single port interface device connected to the “COM” port among four other devices connected to the “A”, “B”, “C”, and “D” ports. The Model 7330 dimensions are 13.5” W x 2.5” H x 7.25” D. The switch may be only controlled remotely from a DB9(F) port located on the rear of the unit using Serial ASCII Commands. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands
Datasheet
Description
The PathWay® Model 7330 Remotely Controllable DB25 A/B/C/D Switch allows the user the capability of sharing a single port interface device connected to the “COM” port among four other devices connected to the “A”, “B”, “C”, and “D” ports. The Model 7330 dimensions are 13.5” W x 2.5” H x 7.25” D. The switch may be only controlled remotely from a DB9(F) port located on the rear of the unit using Serial ASCII Commands. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Controllable DB25 A/B/C/D Switch - Model 7330 - Electro Standards Laboratories
Cranston, RI, USA
Remote Controllable DB25 A/B/C/D Switch
Model 7330
Remote Controllable DB25 A/B/C/D Switch Model 7330
The PathWay® Model 7330 Remotely Controllable DB25 A/B/C/D Switch allows the user the capability of sharing a single port interface device connected to the “COM” port among four other devices connected to the “A”, “B”, “C”, and “D” ports. The Model 7330 dimensions are 13.5” W x 2.5” H x 7.25” D. The switch may be only controlled remotely from a DB9(F) port located on the rear of the unit using Serial ASCII Commands. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands

The PathWay® Model 7330 Remotely Controllable
DB25 A/B/C/D Switch allows the user the capability
of sharing a single port interface device connected to
the “COM” port among four other devices connected
to the “A”, “B”, “C”, and “D” ports. The Model 7330
dimensions are 13.5” W x 2.5” H x 7.25” D.
The switch may be only controlled remotely from
a DB9(F) port located on the rear of the unit using
Serial ASCII Commands. Switch position states may
be attained locally via the front panel LED display or
remotely using Serial Commands

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model 7330
Product Name Remote Controllable DB25 A/B/C/D Switch
Device Type A/B/C/D Switch
Unlock Full Specs
to access all available technical data

Similar Products