Electro Standards Laboratories 8-to-1 DB9 Switch w/Contact Closure Model 7301

Description
Model 7301 8-to-1 DB9 Switch with Contact Closure and RS232 Serial Remotes The PathWay® Model 7301 8-to-1 DB9 Switch with both Contact Closure and RS232 Serial Remotes allow the user the capability of sharing a single port interface device connected to the COM port among eight other devices connected to the A, B, C, D, E, F, G, and H ports. The Model 7301 fits in a standard 19" rack, taking 1U of rack space. The switch may be controlled locally by the front panel pushbuttons or remotely from a DB9/F port located on the rear of the unit using Serial ASCII Commands. It may also be controlled by contact closure through the HD26 (F) port. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands. Features: Allows access to eight networks from one computer or workstation. Switches all 9 pins of the DB9 interface. The switch ports are transparent to all data. Local control via front-panel pushbutton. Remote RS232 ASCII commands are accepted and allow the user to control switch position, lockout front panel operations and obtain switch status through the DB9 (F) Remote port. Remote Contact Closure commands are accepted and allow the user to control the switch position through the HD26 (F) Remote port. Mating HD26 (M) solder cup connector provided for the HD26 (F) Remote port. The unit maintains last set position on power loss and continues to pass data. Front panel LED's display the switch position and power status. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB9 data cables for this switch are available. Specifications: PORT CONNECTORS: (9) DB9 female connectors labeled A, B, C, D, E, F, G, H, and Common. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation. (1) HD26 female connector accepts Contact Closure signals. POWER: UL approved 100VAC/240VAC, 50Hz/60 Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.0" D. (48.2 x 4.4 x 25.4 cm) WEIGHT: Approximately 6.0lbs. (2.72 kg)
Datasheet
Description
Model 7301 8-to-1 DB9 Switch with Contact Closure and RS232 Serial Remotes The PathWay® Model 7301 8-to-1 DB9 Switch with both Contact Closure and RS232 Serial Remotes allow the user the capability of sharing a single port interface device connected to the COM port among eight other devices connected to the A, B, C, D, E, F, G, and H ports. The Model 7301 fits in a standard 19" rack, taking 1U of rack space. The switch may be controlled locally by the front panel pushbuttons or remotely from a DB9/F port located on the rear of the unit using Serial ASCII Commands. It may also be controlled by contact closure through the HD26 (F) port. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands. Features: Allows access to eight networks from one computer or workstation. Switches all 9 pins of the DB9 interface. The switch ports are transparent to all data. Local control via front-panel pushbutton. Remote RS232 ASCII commands are accepted and allow the user to control switch position, lockout front panel operations and obtain switch status through the DB9 (F) Remote port. Remote Contact Closure commands are accepted and allow the user to control the switch position through the HD26 (F) Remote port. Mating HD26 (M) solder cup connector provided for the HD26 (F) Remote port. The unit maintains last set position on power loss and continues to pass data. Front panel LED's display the switch position and power status. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB9 data cables for this switch are available. Specifications: PORT CONNECTORS: (9) DB9 female connectors labeled A, B, C, D, E, F, G, H, and Common. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation. (1) HD26 female connector accepts Contact Closure signals. POWER: UL approved 100VAC/240VAC, 50Hz/60 Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.0" D. (48.2 x 4.4 x 25.4 cm) WEIGHT: Approximately 6.0lbs. (2.72 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-to-1 DB9 Switch w/Contact Closure - Model 7301 - Electro Standards Laboratories
Cranston, RI, USA
8-to-1 DB9 Switch w/Contact Closure
Model 7301
8-to-1 DB9 Switch w/Contact Closure Model 7301
Model 7301 8-to-1 DB9 Switch with Contact Closure and RS232 Serial Remotes The PathWay® Model 7301 8-to-1 DB9 Switch with both Contact Closure and RS232 Serial Remotes allow the user the capability of sharing a single port interface device connected to the COM port among eight other devices connected to the A, B, C, D, E, F, G, and H ports. The Model 7301 fits in a standard 19" rack, taking 1U of rack space. The switch may be controlled locally by the front panel pushbuttons or remotely from a DB9/F port located on the rear of the unit using Serial ASCII Commands. It may also be controlled by contact closure through the HD26 (F) port. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands. Features: Allows access to eight networks from one computer or workstation. Switches all 9 pins of the DB9 interface. The switch ports are transparent to all data. Local control via front-panel pushbutton. Remote RS232 ASCII commands are accepted and allow the user to control switch position, lockout front panel operations and obtain switch status through the DB9 (F) Remote port. Remote Contact Closure commands are accepted and allow the user to control the switch position through the HD26 (F) Remote port. Mating HD26 (M) solder cup connector provided for the HD26 (F) Remote port. The unit maintains last set position on power loss and continues to pass data. Front panel LED's display the switch position and power status. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length DB9 data cables for this switch are available. Specifications: PORT CONNECTORS: (9) DB9 female connectors labeled A, B, C, D, E, F, G, H, and Common. FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation. (1) HD26 female connector accepts Contact Closure signals. POWER: UL approved 100VAC/240VAC, 50Hz/60 Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.0" D. (48.2 x 4.4 x 25.4 cm) WEIGHT: Approximately 6.0lbs. (2.72 kg)

Model 7301 8-to-1 DB9 Switch with Contact Closure and RS232 Serial Remotes

The PathWay® Model 7301 8-to-1 DB9 Switch with both Contact Closure and RS232 Serial Remotes allow the user the capability of sharing a single port interface device connected to the COM port among eight other devices connected to the A, B, C, D, E, F, G, and H ports. The Model 7301 fits in a standard 19" rack, taking 1U of rack space.

The switch may be controlled locally by the front panel pushbuttons or remotely from a DB9/F port located on the rear of the unit using Serial ASCII Commands. It may also be controlled by contact closure through the HD26 (F) port. Switch position states may be attained locally via the front panel LED display or remotely using Serial Commands. Features:

  • Allows access to eight networks from one computer or workstation.
  • Switches all 9 pins of the DB9 interface.
  • The switch ports are transparent to all data.
  • Local control via front-panel pushbutton.
  • Remote RS232 ASCII commands are accepted and allow the user to control switch position, lockout front panel operations and obtain switch status through the DB9 (F) Remote port.
  • Remote Contact Closure commands are accepted and allow the user to control the switch position through the HD26 (F) Remote port.
  • Mating HD26 (M) solder cup connector provided for the HD26 (F) Remote port.
  • The unit maintains last set position on power loss and continues to pass data.
  • Front panel LED's display the switch position and power status.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length DB9 data cables for this switch are available.

Specifications:

  • PORT CONNECTORS: (9) DB9 female connectors labeled
    A, B, C, D, E, F, G, H, and Common.
  • FRONT PANEL CONTROL: (8) Manual pushbuttons allow local switching.
  • DISPLAY: (8) Front panel LED's display switch position and power status.
  • REMOTE CONTROL: (1) DB9 female connector on rear panel accepts ASCII RS232 Serial Data for Remote Control operation. (1) HD26 female connector accepts Contact Closure signals.
  • POWER: UL approved 100VAC/240VAC, 50Hz/60 Hz wall mount power module supplies 12 VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Rackmount 19.0" W x 1.75" H x 10.0" D. (48.2 x 4.4 x 25.4 cm)
  • WEIGHT: Approximately 6.0lbs. (2.72 kg)
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model 7301
Product Name 8-to-1 DB9 Switch w/Contact Closure
Device Type DB9 Switch
Unlock Full Specs
to access all available technical data

Similar Products

Optical Asynchronous Mini Bit-Driver - 2507 - S.I. Tech, Inc.
Specs
Device Type Converter
Form Factor DIN Rail (optional feature); Panel (optional feature)
Agency Approvals FCC; CE Conformity; UL Listing Mark
View Details
Serial Cards - 2501161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Ports 1
View Details
RS485 Board with Dual RJ45 Connectors for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Serial Protocol RS485
Connector RJ-11; RJ-45
View Details
iDoor module: 2-Ports Isolated RS-232 mPCIe, DB9 - PCM-24D2R2-BE - Advantech
Specs
Serial Protocol RS232
Connector DB9; 2 x DB9 male connector
View Details