Electro Standards Laboratories Triple Channel A/B Switch Model 7243

Description
Three channels of A/B Switching: (1) Channel DB37 (2) Channels of DB9 All A/B port connectors are female gender: (2) DB37 (4) DB9 All COMMON port connectors are male gender: (1) DB37 (2) DB9 A total of 50 pins can be supported. User to define pins supported on each interface channel at a time of order if other than standard is required. All three channels switched simultaneously. Each channel is transparent to data and speed. Switch position and connection through the switch is maintained during power loss. Local switching is done from a single pushbutton on the front panel. Remote switching accomplished over DB9/RS232 Serial Interface Remote port on the rear panel of the unit. Simple Remote commands include change switch position, query switch position, lockout front panel control of the unit. 19" standard rackmount enclosure, 8" deep, 1U rack height.
Datasheet
Description
Three channels of A/B Switching: (1) Channel DB37 (2) Channels of DB9 All A/B port connectors are female gender: (2) DB37 (4) DB9 All COMMON port connectors are male gender: (1) DB37 (2) DB9 A total of 50 pins can be supported. User to define pins supported on each interface channel at a time of order if other than standard is required. All three channels switched simultaneously. Each channel is transparent to data and speed. Switch position and connection through the switch is maintained during power loss. Local switching is done from a single pushbutton on the front panel. Remote switching accomplished over DB9/RS232 Serial Interface Remote port on the rear panel of the unit. Simple Remote commands include change switch position, query switch position, lockout front panel control of the unit. 19" standard rackmount enclosure, 8" deep, 1U rack height.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Channel A/B Switch - Model 7243 - Electro Standards Laboratories
Cranston, RI, USA
Triple Channel A/B Switch
Model 7243
Triple Channel A/B Switch Model 7243
Three channels of A/B Switching: (1) Channel DB37 (2) Channels of DB9 All A/B port connectors are female gender: (2) DB37 (4) DB9 All COMMON port connectors are male gender: (1) DB37 (2) DB9 A total of 50 pins can be supported. User to define pins supported on each interface channel at a time of order if other than standard is required. All three channels switched simultaneously. Each channel is transparent to data and speed. Switch position and connection through the switch is maintained during power loss. Local switching is done from a single pushbutton on the front panel. Remote switching accomplished over DB9/RS232 Serial Interface Remote port on the rear panel of the unit. Simple Remote commands include change switch position, query switch position, lockout front panel control of the unit. 19" standard rackmount enclosure, 8" deep, 1U rack height.
  • Three channels of A/B Switching:
    • (1) Channel DB37
    • (2) Channels of DB9
  • All A/B port connectors are female gender:
    • (2) DB37
    • (4) DB9
  • All COMMON port connectors are male gender:
    • (1) DB37
    • (2) DB9
  • A total of 50 pins can be supported. User to define pins supported on each interface channel at a time of order if other than standard is required.
  • All three channels switched simultaneously.
  • Each channel is transparent to data and speed.
  • Switch position and connection through the switch is maintained during power loss.
  • Local switching is done from a single pushbutton on the front panel.
  • Remote switching accomplished over DB9/RS232 Serial Interface Remote port on the rear panel of the unit.
  • Simple Remote commands include change switch position, query switch position, lockout front panel control of the unit.
  • 19" standard rackmount enclosure, 8" deep, 1U rack height.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model 7243
Product Name Triple Channel A/B Switch
Device Type A/B Switch
Unlock Full Specs
to access all available technical data

Similar Products

ULI-224TCI - 3-Way Isolated. RS-232 to RS-422/485 Converter, Industrial, DIN Rail Mounted - BB-485DRCI - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail; DIN
View Details
DIN Rail Dual Port Signal-Powered RS-232 Line Driver - DCP35-S - Dataforth Corporation
Specs
Device Type RS232 Line Driver
Serial Protocol RS232
Form Factor DIN Rail
View Details