Electro Standards Laboratories TTL Logic-to-ST Fiber Interface Converter (Desktop) Model 6766

Description
The Model 6766 media converter is a high speed digital logic level to fiber interface converter from Electro Standards Laboratories. It translates four input/output logic pairs into four fiber optic pairs, resulting in a total of eight fiber optic connections. Typical operating speeds are up to 5 Mbps. Features of these Fiber Converters include user selectable fiber light ON polarity, convenient ST fiber connectors, and logic test points available for signal monitoring. The Model 6766 Logic to Fiber Converter features ESD protection on the copper I/O signals. It is powered by 5 VDC which is filtered and has over voltage and polarity protection. This fibre optic converter, desktop unit (Model 6766) has screw terminal strips for easy connection of the copper logic signals. This Logic to Fiber Interface Converter is also available as a circuit board (Model 6765, Click here or See Related Products tab) convenient for embedded applications.
Datasheet
Description
The Model 6766 media converter is a high speed digital logic level to fiber interface converter from Electro Standards Laboratories. It translates four input/output logic pairs into four fiber optic pairs, resulting in a total of eight fiber optic connections. Typical operating speeds are up to 5 Mbps. Features of these Fiber Converters include user selectable fiber light ON polarity, convenient ST fiber connectors, and logic test points available for signal monitoring. The Model 6766 Logic to Fiber Converter features ESD protection on the copper I/O signals. It is powered by 5 VDC which is filtered and has over voltage and polarity protection. This fibre optic converter, desktop unit (Model 6766) has screw terminal strips for easy connection of the copper logic signals. This Logic to Fiber Interface Converter is also available as a circuit board (Model 6765, Click here or See Related Products tab) convenient for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTL Logic-to-ST Fiber Interface Converter (Desktop) - Model 6766 - Electro Standards Laboratories
Cranston, RI, USA
TTL Logic-to-ST Fiber Interface Converter (Desktop)
Model 6766
TTL Logic-to-ST Fiber Interface Converter (Desktop) Model 6766
The Model 6766 media converter is a high speed digital logic level to fiber interface converter from Electro Standards Laboratories. It translates four input/output logic pairs into four fiber optic pairs, resulting in a total of eight fiber optic connections. Typical operating speeds are up to 5 Mbps. Features of these Fiber Converters include user selectable fiber light ON polarity, convenient ST fiber connectors, and logic test points available for signal monitoring. The Model 6766 Logic to Fiber Converter features ESD protection on the copper I/O signals. It is powered by 5 VDC which is filtered and has over voltage and polarity protection. This fibre optic converter, desktop unit (Model 6766) has screw terminal strips for easy connection of the copper logic signals. This Logic to Fiber Interface Converter is also available as a circuit board (Model 6765, Click here or See Related Products tab) convenient for embedded applications.

The Model 6766 media converter is a high speed digital logic level to fiber interface converter from Electro Standards Laboratories. It translates four input/output logic pairs into four fiber optic pairs, resulting in a total of eight fiber optic connections. Typical operating speeds are up to 5 Mbps. Features of these Fiber Converters include user selectable fiber light ON polarity, convenient ST fiber connectors, and logic test points available for signal monitoring. The Model 6766 Logic to Fiber Converter features ESD protection on the copper I/O signals. It is powered by 5 VDC which is filtered and has over voltage and polarity protection. This fibre optic converter, desktop unit (Model 6766) has screw terminal strips for easy connection of the copper logic signals. This Logic to Fiber Interface Converter is also available as a circuit board (Model 6765, Click here or See Related Products tab) convenient for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 6766
Product Name TTL Logic-to-ST Fiber Interface Converter (Desktop)
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - BB-FOSTCDRI-PH-SC-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector SC
Cable Length 15000 m (16404 yd)
View Details
Media Converter - Ethernet - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Ethernet Media Converters - 1385598 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; Rj45, sc
View Details