Electro Standards Laboratories 40-Channel TTL Logic-to-POF Fiber Interface Converter Model 6760

Description
Connectors: Copper: (1) 68-Pin female VHDCI Connector Fiber: (40) Female Versatile Link Plastic Optical Fiber (POF) Connectors; (20 for RX, and (20) for TX Power: (1) 2-Pin Phoenix Connector (1) 5vdc power supply, Cat. No. 531272 included. Mechanical: Dimensions: 19.0" x 1.75" H x 6.09" D. (48.3 x 4.5 x 15.5 cm) Weight: 3.1 lbs. (1.4 kg) Fiber Cables: (POF) Plastic Optical Fiber Cables are available to complete your interface converter system. FEATURES INCLUDE: ESD protection on all copper interfaces, convenient Versatile Link POF connectors, and TTL logic level test points for signal monitoring. The block diagram is shown below. (NOTE: Test points are located on the circuit board inside the enclosure). INTRODUCTION: The Model 6760 is a 40-Channel High Speed TTL Digital Logic Level to POF Interface converter from Electro Standards Laboratories. The Model 6760 translates 20 input/output TTL logic pairs into 20 fiber RX/TX pairs, resulting in a total of 40 fiber optic connections. Typical operating speeds are up to 10 Mbps. The fiber optic connectors are Versatile Link Plastic Optical Fiber (POF) type. They are located on the front panel of the unit. The channels are (RX1 - RX20) and (TX1 - TX20) which correspond to the copper connections on the rear panel. The unit is powered by an included 5Vdc power supply. Power is supplied via a 2-pin Phoenix connector. The power supply input is protected from overvoltage, overcurrent and high power transients. All TTL copper connections feature ESD protection of ±8kV contact discharge, ±15kV air discharge, (IEC61000-4-2). The copper input/output connections are made via the 68-pin VHDCI connector located on the rear of the unit. SPECIFICATIONS: Optical Interface: TX Power: -3.5 dBm RX Sensitivity: -23 dBm Wavelength: 650 nm, multimode Link Distance: Up to 50 meters with 1mm Plastic Optical Fiber (POF) Up to 500 meters with 200µm Hard Clad Silica (HFS) Fiber Polarity: TTL Logical 0 = Fiber Light OFF TTL Logical 1 = Fiber Light ON Data Bit Rate: Up to 10 Mbps Operating Environment: 40° C to +85° C
Datasheet
Description
Connectors: Copper: (1) 68-Pin female VHDCI Connector Fiber: (40) Female Versatile Link Plastic Optical Fiber (POF) Connectors; (20 for RX, and (20) for TX Power: (1) 2-Pin Phoenix Connector (1) 5vdc power supply, Cat. No. 531272 included. Mechanical: Dimensions: 19.0" x 1.75" H x 6.09" D. (48.3 x 4.5 x 15.5 cm) Weight: 3.1 lbs. (1.4 kg) Fiber Cables: (POF) Plastic Optical Fiber Cables are available to complete your interface converter system. FEATURES INCLUDE: ESD protection on all copper interfaces, convenient Versatile Link POF connectors, and TTL logic level test points for signal monitoring. The block diagram is shown below. (NOTE: Test points are located on the circuit board inside the enclosure). INTRODUCTION: The Model 6760 is a 40-Channel High Speed TTL Digital Logic Level to POF Interface converter from Electro Standards Laboratories. The Model 6760 translates 20 input/output TTL logic pairs into 20 fiber RX/TX pairs, resulting in a total of 40 fiber optic connections. Typical operating speeds are up to 10 Mbps. The fiber optic connectors are Versatile Link Plastic Optical Fiber (POF) type. They are located on the front panel of the unit. The channels are (RX1 - RX20) and (TX1 - TX20) which correspond to the copper connections on the rear panel. The unit is powered by an included 5Vdc power supply. Power is supplied via a 2-pin Phoenix connector. The power supply input is protected from overvoltage, overcurrent and high power transients. All TTL copper connections feature ESD protection of ±8kV contact discharge, ±15kV air discharge, (IEC61000-4-2). The copper input/output connections are made via the 68-pin VHDCI connector located on the rear of the unit. SPECIFICATIONS: Optical Interface: TX Power: -3.5 dBm RX Sensitivity: -23 dBm Wavelength: 650 nm, multimode Link Distance: Up to 50 meters with 1mm Plastic Optical Fiber (POF) Up to 500 meters with 200µm Hard Clad Silica (HFS) Fiber Polarity: TTL Logical 0 = Fiber Light OFF TTL Logical 1 = Fiber Light ON Data Bit Rate: Up to 10 Mbps Operating Environment: 40° C to +85° C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40-Channel TTL Logic-to-POF Fiber Interface Converter - Model 6760 - Electro Standards Laboratories
Cranston, RI, USA
40-Channel TTL Logic-to-POF Fiber Interface Converter
Model 6760
40-Channel TTL Logic-to-POF Fiber Interface Converter Model 6760
Connectors: Copper: (1) 68-Pin female VHDCI Connector Fiber: (40) Female Versatile Link Plastic Optical Fiber (POF) Connectors; (20 for RX, and (20) for TX Power: (1) 2-Pin Phoenix Connector (1) 5vdc power supply, Cat. No. 531272 included. Mechanical: Dimensions: 19.0" x 1.75" H x 6.09" D. (48.3 x 4.5 x 15.5 cm) Weight: 3.1 lbs. (1.4 kg) Fiber Cables: (POF) Plastic Optical Fiber Cables are available to complete your interface converter system. FEATURES INCLUDE: ESD protection on all copper interfaces, convenient Versatile Link POF connectors, and TTL logic level test points for signal monitoring. The block diagram is shown below. (NOTE: Test points are located on the circuit board inside the enclosure). INTRODUCTION: The Model 6760 is a 40-Channel High Speed TTL Digital Logic Level to POF Interface converter from Electro Standards Laboratories. The Model 6760 translates 20 input/output TTL logic pairs into 20 fiber RX/TX pairs, resulting in a total of 40 fiber optic connections. Typical operating speeds are up to 10 Mbps. The fiber optic connectors are Versatile Link Plastic Optical Fiber (POF) type. They are located on the front panel of the unit. The channels are (RX1 - RX20) and (TX1 - TX20) which correspond to the copper connections on the rear panel. The unit is powered by an included 5Vdc power supply. Power is supplied via a 2-pin Phoenix connector. The power supply input is protected from overvoltage, overcurrent and high power transients. All TTL copper connections feature ESD protection of ±8kV contact discharge, ±15kV air discharge, (IEC61000-4-2). The copper input/output connections are made via the 68-pin VHDCI connector located on the rear of the unit. SPECIFICATIONS: Optical Interface: TX Power: -3.5 dBm RX Sensitivity: -23 dBm Wavelength: 650 nm, multimode Link Distance: Up to 50 meters with 1mm Plastic Optical Fiber (POF) Up to 500 meters with 200µm Hard Clad Silica (HFS) Fiber Polarity: TTL Logical 0 = Fiber Light OFF TTL Logical 1 = Fiber Light ON Data Bit Rate: Up to 10 Mbps Operating Environment: 40° C to +85° C
  • Connectors:
    • Copper: (1) 68-Pin female VHDCI Connector
    • Fiber: (40) Female Versatile Link Plastic Optical Fiber (POF) Connectors; (20 for RX, and (20) for TX
  • Power:
    • (1) 2-Pin Phoenix Connector
    • (1) 5vdc power supply, Cat. No. 531272 included.
  • Mechanical:
    • Dimensions: 19.0" x 1.75" H x 6.09" D. (48.3 x 4.5 x 15.5 cm)
    • Weight: 3.1 lbs. (1.4 kg)
  • Fiber Cables:
    • (POF) Plastic Optical Fiber Cables are available to complete your interface converter system.

FEATURES INCLUDE:

ESD protection on all copper interfaces, convenient Versatile Link POF connectors, and TTL logic level test points for signal monitoring. The block diagram is shown below. (NOTE: Test points are located on the circuit board inside the enclosure).

INTRODUCTION:

The Model 6760 is a 40-Channel High Speed TTL Digital Logic Level to POF Interface converter from Electro Standards Laboratories. The Model 6760 translates 20 input/output TTL logic pairs into 20 fiber RX/TX pairs, resulting in a total of 40 fiber optic connections. Typical operating speeds are up to 10 Mbps. The fiber optic connectors are Versatile Link Plastic Optical Fiber (POF) type. They are located on the front panel of the unit. The channels are (RX1 - RX20) and (TX1 - TX20) which correspond to the copper connections on the rear panel.

The unit is powered by an included 5Vdc power supply. Power is supplied via a 2-pin Phoenix connector. The power supply input is protected from overvoltage, overcurrent and high power transients. All TTL copper connections feature ESD protection of ±8kV contact discharge, ±15kV air discharge, (IEC61000-4-2). The copper input/output connections are made via the 68-pin VHDCI connector located on the rear of the unit.

SPECIFICATIONS:

  • Optical Interface:
    • TX Power: -3.5 dBm
    • RX Sensitivity: -23 dBm
    • Wavelength: 650 nm, multimode
    • Link Distance:
      • Up to 50 meters with 1mm Plastic Optical Fiber (POF)
      • Up to 500 meters with 200µm Hard Clad Silica (HFS)
  • Fiber Polarity:
    • TTL Logical 0 = Fiber Light OFF
    • TTL Logical 1 = Fiber Light ON
  • Data Bit Rate:
    • Up to 10 Mbps
  • Operating Environment:
    • 40° C to +85° C
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Transceivers
Product Number Model 6760
Product Name 40-Channel TTL Logic-to-POF Fiber Interface Converter
Wavelength 650 nm (6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Converters & Transceivers - MC2-T-P-2-SC - TE Connectivity
Specs
Operating Voltage 4.5 to 24 volts
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
LightABLE 28G LL Series 4TRX, 12TX, and 12RX: Embedded transceiver -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
Fibre Optic Transceivers - 2836287 - RS Components, Ltd.
Specs
Connector Type LC
Data Rate 1 Gbps
View Details