Electro Standards Laboratories TTL Logic-to-POF Fiber Interface Converter (Desktop) Model 6760

Description
Connectors: Copper: (1) 68-Pin female VHDCI Connector Fiber: (40) Female Versatile Link Plastic Optical Fiber (POF) Connectors; (20 for RX, and (20) for TX Power: (1) 2-Pin Phoenix Connector (1) 5vdc power supply, Cat. No. 531272 included. Mechanical: Dimensions: 19.0" x 1.75" H x 6.09" D. (48.3 x 4.5 x 15.5 cm) Weight: 3.1 lbs. (1.4 kg) Fiber Cables: (POF) Plastic Optical Fiber Cables are available to complete your interface converter system. FEATURES INCLUDE: ESD protection on all copper interfaces, convenient Versatile Link POF connectors, and TTL logic level test points for signal monitoring. The block diagram is shown below. (NOTE: Test points are located on the circuit board inside the enclosure). INTRODUCTION: The Model 6760 is a 40-Channel High Speed TTL Digital Logic Level to POF Interface converter from Electro Standards Laboratories. The Model 6760 translates 20 input/output TTL logic pairs into 20 fiber RX/TX pairs, resulting in a total of 40 fiber optic connections. Typical operating speeds are up to 10 Mbps. The fiber optic connectors are Versatile Link Plastic Optical Fiber (POF) type. They are located on the front panel of the unit. The channels are (RX1 - RX20) and (TX1 - TX20) which correspond to the copper connections on the rear panel. The unit is powered by an included 5Vdc power supply. Power is supplied via a 2-pin Phoenix connector. The power supply input is protected from overvoltage, overcurrent and high power transients. All TTL copper connections feature ESD protection of ±8kV contact discharge, ±15kV air discharge, (IEC61000-4-2). The copper input/output connections are made via the 68-pin VHDCI connector located on the rear of the unit. SPECIFICATIONS: Copper Interface: Type: TTL Logic Vih range: (1.4 - 2.1)V Vil range: (0.6 - 1.4)V Optical Interface: TX Power: -3.5 dBm RX Sensitivity: -23 dBm Wavelength: 650 nm, multimode Link Distance: Up to 50 meters with 1mm Plastic Optical Fiber (POF) Up to 500 meters with 200µm Hard Clad Silica (HFS) Fiber Polarity: (Board and Desktop Unit) TTL Logical 0 = Fiber Light OFF TTL Logical 1 = Fiber Light ON Data Bit Rate: Up to 10 Mbps Operating Environment: 40° C to +85° C
Datasheet
Description
Connectors: Copper: (1) 68-Pin female VHDCI Connector Fiber: (40) Female Versatile Link Plastic Optical Fiber (POF) Connectors; (20 for RX, and (20) for TX Power: (1) 2-Pin Phoenix Connector (1) 5vdc power supply, Cat. No. 531272 included. Mechanical: Dimensions: 19.0" x 1.75" H x 6.09" D. (48.3 x 4.5 x 15.5 cm) Weight: 3.1 lbs. (1.4 kg) Fiber Cables: (POF) Plastic Optical Fiber Cables are available to complete your interface converter system. FEATURES INCLUDE: ESD protection on all copper interfaces, convenient Versatile Link POF connectors, and TTL logic level test points for signal monitoring. The block diagram is shown below. (NOTE: Test points are located on the circuit board inside the enclosure). INTRODUCTION: The Model 6760 is a 40-Channel High Speed TTL Digital Logic Level to POF Interface converter from Electro Standards Laboratories. The Model 6760 translates 20 input/output TTL logic pairs into 20 fiber RX/TX pairs, resulting in a total of 40 fiber optic connections. Typical operating speeds are up to 10 Mbps. The fiber optic connectors are Versatile Link Plastic Optical Fiber (POF) type. They are located on the front panel of the unit. The channels are (RX1 - RX20) and (TX1 - TX20) which correspond to the copper connections on the rear panel. The unit is powered by an included 5Vdc power supply. Power is supplied via a 2-pin Phoenix connector. The power supply input is protected from overvoltage, overcurrent and high power transients. All TTL copper connections feature ESD protection of ±8kV contact discharge, ±15kV air discharge, (IEC61000-4-2). The copper input/output connections are made via the 68-pin VHDCI connector located on the rear of the unit. SPECIFICATIONS: Copper Interface: Type: TTL Logic Vih range: (1.4 - 2.1)V Vil range: (0.6 - 1.4)V Optical Interface: TX Power: -3.5 dBm RX Sensitivity: -23 dBm Wavelength: 650 nm, multimode Link Distance: Up to 50 meters with 1mm Plastic Optical Fiber (POF) Up to 500 meters with 200µm Hard Clad Silica (HFS) Fiber Polarity: (Board and Desktop Unit) TTL Logical 0 = Fiber Light OFF TTL Logical 1 = Fiber Light ON Data Bit Rate: Up to 10 Mbps Operating Environment: 40° C to +85° C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTL Logic-to-POF Fiber Interface Converter (Desktop) - Model 6760 - Electro Standards Laboratories
Cranston, RI, USA
TTL Logic-to-POF Fiber Interface Converter (Desktop)
Model 6760
TTL Logic-to-POF Fiber Interface Converter (Desktop) Model 6760
Connectors: Copper: (1) 68-Pin female VHDCI Connector Fiber: (40) Female Versatile Link Plastic Optical Fiber (POF) Connectors; (20 for RX, and (20) for TX Power: (1) 2-Pin Phoenix Connector (1) 5vdc power supply, Cat. No. 531272 included. Mechanical: Dimensions: 19.0" x 1.75" H x 6.09" D. (48.3 x 4.5 x 15.5 cm) Weight: 3.1 lbs. (1.4 kg) Fiber Cables: (POF) Plastic Optical Fiber Cables are available to complete your interface converter system. FEATURES INCLUDE: ESD protection on all copper interfaces, convenient Versatile Link POF connectors, and TTL logic level test points for signal monitoring. The block diagram is shown below. (NOTE: Test points are located on the circuit board inside the enclosure). INTRODUCTION: The Model 6760 is a 40-Channel High Speed TTL Digital Logic Level to POF Interface converter from Electro Standards Laboratories. The Model 6760 translates 20 input/output TTL logic pairs into 20 fiber RX/TX pairs, resulting in a total of 40 fiber optic connections. Typical operating speeds are up to 10 Mbps. The fiber optic connectors are Versatile Link Plastic Optical Fiber (POF) type. They are located on the front panel of the unit. The channels are (RX1 - RX20) and (TX1 - TX20) which correspond to the copper connections on the rear panel. The unit is powered by an included 5Vdc power supply. Power is supplied via a 2-pin Phoenix connector. The power supply input is protected from overvoltage, overcurrent and high power transients. All TTL copper connections feature ESD protection of ±8kV contact discharge, ±15kV air discharge, (IEC61000-4-2). The copper input/output connections are made via the 68-pin VHDCI connector located on the rear of the unit. SPECIFICATIONS: Copper Interface: Type: TTL Logic Vih range: (1.4 - 2.1)V Vil range: (0.6 - 1.4)V Optical Interface: TX Power: -3.5 dBm RX Sensitivity: -23 dBm Wavelength: 650 nm, multimode Link Distance: Up to 50 meters with 1mm Plastic Optical Fiber (POF) Up to 500 meters with 200µm Hard Clad Silica (HFS) Fiber Polarity: (Board and Desktop Unit) TTL Logical 0 = Fiber Light OFF TTL Logical 1 = Fiber Light ON Data Bit Rate: Up to 10 Mbps Operating Environment: 40° C to +85° C
  • Connectors:
    • Copper: (1) 68-Pin female VHDCI Connector
    • Fiber: (40) Female Versatile Link Plastic Optical Fiber (POF) Connectors; (20 for RX, and (20) for TX
  • Power:
    • (1) 2-Pin Phoenix Connector
    • (1) 5vdc power supply, Cat. No. 531272 included.
  • Mechanical:
    • Dimensions: 19.0" x 1.75" H x 6.09" D. (48.3 x 4.5 x 15.5 cm)
    • Weight: 3.1 lbs. (1.4 kg)
  • Fiber Cables:
    • (POF) Plastic Optical Fiber Cables are available to complete your interface converter system.

FEATURES INCLUDE:

ESD protection on all copper interfaces, convenient Versatile Link POF connectors, and TTL logic level test points for signal monitoring. The block diagram is shown below. (NOTE: Test points are located on the circuit board inside the enclosure).

INTRODUCTION:

The Model 6760 is a 40-Channel High Speed TTL Digital Logic Level to POF Interface converter from Electro Standards Laboratories. The Model 6760 translates 20 input/output TTL logic pairs into 20 fiber RX/TX pairs, resulting in a total of 40 fiber optic connections. Typical operating speeds are up to 10 Mbps. The fiber optic connectors are Versatile Link Plastic Optical Fiber (POF) type. They are located on the front panel of the unit. The channels are (RX1 - RX20) and (TX1 - TX20) which correspond to the copper connections on the rear panel.

The unit is powered by an included 5Vdc power supply. Power is supplied via a 2-pin Phoenix connector. The power supply input is protected from overvoltage, overcurrent and high power transients. All TTL copper connections feature ESD protection of ±8kV contact discharge, ±15kV air discharge, (IEC61000-4-2). The copper input/output connections are made via the 68-pin VHDCI connector located on the rear of the unit.

SPECIFICATIONS:

  • Copper Interface:
    • Type: TTL Logic
    • Vih range: (1.4 - 2.1)V
    • Vil range: (0.6 - 1.4)V
  • Optical Interface:
    • TX Power: -3.5 dBm
    • RX Sensitivity: -23 dBm
    • Wavelength: 650 nm, multimode
    • Link Distance:
      • Up to 50 meters with 1mm Plastic Optical Fiber (POF)
      • Up to 500 meters with 200µm Hard Clad Silica (HFS)
    • Fiber Polarity: (Board and Desktop Unit)
      • TTL Logical 0 = Fiber Light OFF
      • TTL Logical 1 = Fiber Light ON
    • Data Bit Rate:
      • Up to 10 Mbps
    • Operating Environment:
      • 40° C to +85° C
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 6760
Product Name TTL Logic-to-POF Fiber Interface Converter (Desktop)
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PoE+ Media Converters - IMC-561P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network PoE+
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details
Mini Display Port To HDMI+ VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI+ VGA
View Details
Ethernet Media Converters - 149184 - RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
Connector RJ-45; D-Subminiature Connector; RJ45, RS422, RS485, RS232
View Details