Electro Standards Laboratories Single Channel HD15 A/B Switch Model 4521

Description
Model 4521 AB network switch allows a device connected to COMMON port access to the A or B port. Control manually via pushbutton. Control remotely via DB9 Contact Control Remote port. The DB9 Remote port provides control by dry contact open/closure logic. Front panel LED displays switch position and power status. All 15 signal lines of each HD15 port connector are switched and are transparent to all data.
Datasheet
Description
Model 4521 AB network switch allows a device connected to COMMON port access to the A or B port. Control manually via pushbutton. Control remotely via DB9 Contact Control Remote port. The DB9 Remote port provides control by dry contact open/closure logic. Front panel LED displays switch position and power status. All 15 signal lines of each HD15 port connector are switched and are transparent to all data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel HD15 A/B Switch - Model 4521 - Electro Standards Laboratories
Cranston, RI, USA
Single Channel HD15 A/B Switch
Model 4521
Single Channel HD15 A/B Switch Model 4521
Model 4521 AB network switch allows a device connected to COMMON port access to the A or B port. Control manually via pushbutton. Control remotely via DB9 Contact Control Remote port. The DB9 Remote port provides control by dry contact open/closure logic. Front panel LED displays switch position and power status. All 15 signal lines of each HD15 port connector are switched and are transparent to all data.
  • Model 4521 AB network switch allows a device connected to
    COMMON port access to the A or B port.
  • Control manually via pushbutton.
  • Control remotely via DB9 Contact Control Remote port.
  • The DB9 Remote port provides control by dry contact open/closure logic.
  • Front panel LED displays switch position and power status.
  • All 15 signal lines of each HD15 port connector are switched and are
    transparent to all data.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Serial Communications Products
Product Number Model 4521
Product Name Single Channel HD15 A/B Switch
Device Type A/B Switch
Unlock Full Specs
to access all available technical data

Similar Products

2-port RS-232/422/485 Serial Device Server - EKI-1522CI-DE - Advantech
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail
View Details
2 suppliers
Fully Isolated RS-232/422 Converter - LDM422-PT - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV10-GE-PT-8 - Festo Corporation
Specs
Data Rate 38.4 to 230 kbps
Number of Ports 1
Connector Device, 5-pin
View Details