Electro Standards Laboratories CellMite® ProD High-Performance Data Acquisition & Sensor Monitoring Node Model 4349

Description
The CellMite® ProD Model 4349 is a high performance data acquisition and sensor monitoring module from Electro Standards Laboratories that is suitable for embedded applications that require a ruggedized high speed analog and digital data acquisition unit that is accessible via an Ethernet network. The Model 4349 creates both a low speed monitoring data stream and a high speed transient event data stream that are designed to measure and report both static and pulsed sensor events. Typical sensors can include load cells, temperature sensors, strain gages, general analog outputs, voltages, currents, pulse counting, and digital contacts. Complex systems can be monitored by using a multitude of CellMite® ProD Model 4349 boards as Ethernet monitoring nodes within an Ethernet network. The CellMite® ProD features 11 channels of 12-bit analog inputs that can be sampled up to 10,000 samples/second. Digital data acquisition is also supported with 64-bits of simultaneously sampled digital inputs, 4-bits of isolated digital inputs, and 3 digital counter inputs that are also sampled at up to 10,000 samples/second. The high sampling rates make the Model 4349 perfect for recording important sensor data from transient applications such as pulsed power systems.Direct PC or network communication is supported by a 10/100 BaseT Ethernet data channel with user selectable event and monitor data packet size in order to minimize network congestion. The communication channels are optically isolated in order to minimize system ground loops. For applications requiring on-board data storage, the CellMite® ProD features 750K Words of onboard memory that can be used to buffer transient event data. The CellMite® ProD features a wide input voltage range of 19VDC-36VDC, along with 3kVDC isolation. The CellMite® ProD is designed for ruggedized applications and is designed to operate from -40C to +85C.
Datasheet
Description
The CellMite® ProD Model 4349 is a high performance data acquisition and sensor monitoring module from Electro Standards Laboratories that is suitable for embedded applications that require a ruggedized high speed analog and digital data acquisition unit that is accessible via an Ethernet network. The Model 4349 creates both a low speed monitoring data stream and a high speed transient event data stream that are designed to measure and report both static and pulsed sensor events. Typical sensors can include load cells, temperature sensors, strain gages, general analog outputs, voltages, currents, pulse counting, and digital contacts. Complex systems can be monitored by using a multitude of CellMite® ProD Model 4349 boards as Ethernet monitoring nodes within an Ethernet network. The CellMite® ProD features 11 channels of 12-bit analog inputs that can be sampled up to 10,000 samples/second. Digital data acquisition is also supported with 64-bits of simultaneously sampled digital inputs, 4-bits of isolated digital inputs, and 3 digital counter inputs that are also sampled at up to 10,000 samples/second. The high sampling rates make the Model 4349 perfect for recording important sensor data from transient applications such as pulsed power systems.Direct PC or network communication is supported by a 10/100 BaseT Ethernet data channel with user selectable event and monitor data packet size in order to minimize network congestion. The communication channels are optically isolated in order to minimize system ground loops. For applications requiring on-board data storage, the CellMite® ProD features 750K Words of onboard memory that can be used to buffer transient event data. The CellMite® ProD features a wide input voltage range of 19VDC-36VDC, along with 3kVDC isolation. The CellMite® ProD is designed for ruggedized applications and is designed to operate from -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CellMite® ProD High-Performance Data Acquisition & Sensor Monitoring Node - Model 4349 - Electro Standards Laboratories
Cranston, RI, USA
CellMite® ProD High-Performance Data Acquisition & Sensor Monitoring Node
Model 4349
CellMite® ProD High-Performance Data Acquisition & Sensor Monitoring Node Model 4349
The CellMite® ProD Model 4349 is a high performance data acquisition and sensor monitoring module from Electro Standards Laboratories that is suitable for embedded applications that require a ruggedized high speed analog and digital data acquisition unit that is accessible via an Ethernet network. The Model 4349 creates both a low speed monitoring data stream and a high speed transient event data stream that are designed to measure and report both static and pulsed sensor events. Typical sensors can include load cells, temperature sensors, strain gages, general analog outputs, voltages, currents, pulse counting, and digital contacts. Complex systems can be monitored by using a multitude of CellMite® ProD Model 4349 boards as Ethernet monitoring nodes within an Ethernet network. The CellMite® ProD features 11 channels of 12-bit analog inputs that can be sampled up to 10,000 samples/second. Digital data acquisition is also supported with 64-bits of simultaneously sampled digital inputs, 4-bits of isolated digital inputs, and 3 digital counter inputs that are also sampled at up to 10,000 samples/second. The high sampling rates make the Model 4349 perfect for recording important sensor data from transient applications such as pulsed power systems.Direct PC or network communication is supported by a 10/100 BaseT Ethernet data channel with user selectable event and monitor data packet size in order to minimize network congestion. The communication channels are optically isolated in order to minimize system ground loops. For applications requiring on-board data storage, the CellMite® ProD features 750K Words of onboard memory that can be used to buffer transient event data. The CellMite® ProD features a wide input voltage range of 19VDC-36VDC, along with 3kVDC isolation. The CellMite® ProD is designed for ruggedized applications and is designed to operate from -40C to +85C.

The CellMite® ProD Model 4349 is a high performance data acquisition and sensor monitoring module from Electro Standards Laboratories that is suitable for embedded applications that require a ruggedized high speed analog and digital data acquisition unit that is accessible via an Ethernet network. The Model 4349 creates both a low speed monitoring data stream and a high speed transient event data stream that are designed to measure and report both static and pulsed sensor events. Typical sensors can include load cells, temperature sensors, strain gages, general analog outputs, voltages, currents, pulse counting, and digital contacts. Complex systems can be monitored by using a multitude of CellMite® ProD Model 4349 boards as Ethernet monitoring nodes within an Ethernet network. The CellMite® ProD features 11 channels of 12-bit analog inputs that can be sampled up to 10,000 samples/second. Digital data acquisition is also supported with 64-bits of simultaneously sampled digital inputs, 4-bits of isolated digital inputs, and 3 digital counter inputs that are also sampled at up to 10,000 samples/second. The high sampling rates make the Model 4349 perfect for recording important sensor data from transient applications such as pulsed power systems.Direct PC or network communication is supported by a 10/100 BaseT Ethernet data channel with user selectable event and monitor data packet size in order to minimize network congestion. The communication channels are optically isolated in order to minimize system ground loops. For applications requiring on-board data storage, the CellMite® ProD features 750K Words of onboard memory that can be used to buffer transient event data. The CellMite® ProD features a wide input voltage range of 19VDC-36VDC, along with 3kVDC isolation. The CellMite® ProD is designed for ruggedized applications and is designed to operate from -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Data Acquisition
Product Number Model 4349
Product Name CellMite® ProD High-Performance Data Acquisition & Sensor Monitoring Node
Data Acquisition Input Module
Form Factor PC Board
Excitation Voltage
User Interface Computer Programmable
Host Connection Direct Backplane Interface; Ethernet
Unlock Full Specs
to access all available technical data