Electro Standards Laboratories POF to ST Single Mode Fiber Interface Converter Model 4275

Description
SPECIFICATIONS: PLASTIC FIBER: (POF) Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF) GLASS FIBER: ST Multimode Fiber ST Fiber Cable: 9/125µ, Single Mode ST Fiber Wavelength: 1310 nm, Single Mode ST Fiber Transmission Distance: 17 km (10.5 miles). External Power Supply (included with Model 4275): 100-240 VAC @ 50/60 Hz UL Listed, RoHS, LPS. (Cat No 529954) Dimensions: 2.25" x 1.1" x 4.42" (58mm x 28mm x 112mm). Weight: Approximately 0.3 Lb. (137 grams). FEATURES Converts VersaLink plastic core cable interface to ST Single Mode (glass) Fiber Optic Interface. Provides full galvanic isolation (no metallic connection) between connected devices. Full duplex connection between terminals network and data processing / communication equipment. Data transfer rate up to 1Mbps. Plastic Fiber connection via standard VersaLink female connectors. ST Single Mode fiber connections via two standard ST female connectors. LED Status light displays data transfer activity. Dual Red/Green LED (D7) for indicating the fiber-optic receive and transmit data. Provided with external wall mount power supply, UL Listed, RoHS, LPS. The Fiber Model 4279 is a very high speed ruggedized, protocol independent, ST Single Mode Glass Fiber to Plastic Optical Fiber (POF) interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1 Mbps. Designed to operate from -40°C to +85°C, it is a member of the Electro Standards Laboratories' rugged community fiber-to-copper and fiber to fiber media converter family. The unit features protection circuitry on power input. The power input has reverse polarity protection, it is also protected from transients, over current and voltage. Other features include user selectable fiber polarity, RX adn TX indicator LEDs. All data switches, media converters, data communication products, fiber optic converters and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.
Datasheet
Description
SPECIFICATIONS: PLASTIC FIBER: (POF) Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF) GLASS FIBER: ST Multimode Fiber ST Fiber Cable: 9/125µ, Single Mode ST Fiber Wavelength: 1310 nm, Single Mode ST Fiber Transmission Distance: 17 km (10.5 miles). External Power Supply (included with Model 4275): 100-240 VAC @ 50/60 Hz UL Listed, RoHS, LPS. (Cat No 529954) Dimensions: 2.25" x 1.1" x 4.42" (58mm x 28mm x 112mm). Weight: Approximately 0.3 Lb. (137 grams). FEATURES Converts VersaLink plastic core cable interface to ST Single Mode (glass) Fiber Optic Interface. Provides full galvanic isolation (no metallic connection) between connected devices. Full duplex connection between terminals network and data processing / communication equipment. Data transfer rate up to 1Mbps. Plastic Fiber connection via standard VersaLink female connectors. ST Single Mode fiber connections via two standard ST female connectors. LED Status light displays data transfer activity. Dual Red/Green LED (D7) for indicating the fiber-optic receive and transmit data. Provided with external wall mount power supply, UL Listed, RoHS, LPS. The Fiber Model 4279 is a very high speed ruggedized, protocol independent, ST Single Mode Glass Fiber to Plastic Optical Fiber (POF) interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1 Mbps. Designed to operate from -40°C to +85°C, it is a member of the Electro Standards Laboratories' rugged community fiber-to-copper and fiber to fiber media converter family. The unit features protection circuitry on power input. The power input has reverse polarity protection, it is also protected from transients, over current and voltage. Other features include user selectable fiber polarity, RX adn TX indicator LEDs. All data switches, media converters, data communication products, fiber optic converters and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POF to ST Single Mode Fiber Interface Converter - Model 4275 - Electro Standards Laboratories
Cranston, RI, USA
POF to ST Single Mode Fiber Interface Converter
Model 4275
POF to ST Single Mode Fiber Interface Converter Model 4275
SPECIFICATIONS: PLASTIC FIBER: (POF) Fiber Cable Type: 1 mm plastic optical filament. Fiber Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF) GLASS FIBER: ST Multimode Fiber ST Fiber Cable: 9/125µ, Single Mode ST Fiber Wavelength: 1310 nm, Single Mode ST Fiber Transmission Distance: 17 km (10.5 miles). External Power Supply (included with Model 4275): 100-240 VAC @ 50/60 Hz UL Listed, RoHS, LPS. (Cat No 529954) Dimensions: 2.25" x 1.1" x 4.42" (58mm x 28mm x 112mm). Weight: Approximately 0.3 Lb. (137 grams). FEATURES Converts VersaLink plastic core cable interface to ST Single Mode (glass) Fiber Optic Interface. Provides full galvanic isolation (no metallic connection) between connected devices. Full duplex connection between terminals network and data processing / communication equipment. Data transfer rate up to 1Mbps. Plastic Fiber connection via standard VersaLink female connectors. ST Single Mode fiber connections via two standard ST female connectors. LED Status light displays data transfer activity. Dual Red/Green LED (D7) for indicating the fiber-optic receive and transmit data. Provided with external wall mount power supply, UL Listed, RoHS, LPS. The Fiber Model 4279 is a very high speed ruggedized, protocol independent, ST Single Mode Glass Fiber to Plastic Optical Fiber (POF) interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1 Mbps. Designed to operate from -40°C to +85°C, it is a member of the Electro Standards Laboratories' rugged community fiber-to-copper and fiber to fiber media converter family. The unit features protection circuitry on power input. The power input has reverse polarity protection, it is also protected from transients, over current and voltage. Other features include user selectable fiber polarity, RX adn TX indicator LEDs. All data switches, media converters, data communication products, fiber optic converters and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.

SPECIFICATIONS:

  • PLASTIC FIBER: (POF)
    • Fiber Cable Type: 1 mm plastic optical filament.
    • Fiber Wavelength: 660 nm (red).
    • Transmission Distance: 75 m (250 ft.) (POF)
  • GLASS FIBER: ST Multimode Fiber
    • ST Fiber Cable: 9/125µ, Single Mode
    • ST Fiber Wavelength: 1310 nm, Single Mode
    • ST Fiber Transmission Distance: 17 km (10.5 miles).
  • External Power Supply (included with Model 4275):
    100-240 VAC @ 50/60 Hz UL Listed, RoHS, LPS. (Cat No 529954)
  • Dimensions: 2.25" x 1.1" x 4.42" (58mm x 28mm x 112mm).
  • Weight: Approximately 0.3 Lb. (137 grams).

FEATURES

  • Converts VersaLink plastic core cable interface to ST Single Mode (glass) Fiber Optic Interface.
  • Provides full galvanic isolation (no metallic connection) between connected devices.
  • Full duplex connection between terminals network and data processing / communication equipment.
  • Data transfer rate up to 1Mbps.
  • Plastic Fiber connection via standard VersaLink female connectors.
  • ST Single Mode fiber connections via two standard ST female connectors.
  • LED Status light displays data transfer activity.
  • Dual Red/Green LED (D7) for indicating the fiber-optic receive and transmit data.
  • Provided with external wall mount power supply, UL Listed, RoHS, LPS.

The Fiber Model 4279 is a very high speed ruggedized, protocol independent, ST Single Mode Glass Fiber to Plastic Optical Fiber (POF) interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1 Mbps. Designed to operate from -40°C to +85°C, it is a member of the Electro Standards Laboratories' rugged community fiber-to-copper and fiber to fiber media converter family.

The unit features protection circuitry on power input. The power input has reverse polarity protection, it is also protected from transients, over current and voltage. Other features include user selectable fiber polarity, RX adn TX indicator LEDs.

All data switches, media converters, data communication products, fiber optic converters and data acquisition products are subject to a one year warranty against manufacturing defects. The limit of ESL liability is limited to the cost of the ESL product provided.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 4275
Product Name POF to ST Single Mode Fiber Interface Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Mini Hardened Media Converter, 1000Mbps/, Multimode 850nm, LFPT, 550m, SC - IMC-370I-MM-C - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Network Multimode Fiber
Connector SFP cage
View Details
2 suppliers
Media Converter - MULTISHACK-3X - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network HD over a single multiway fiber optic cable.
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Ethernet Media Converters - 2864639 - RS Components, Ltd.
Specs
Operating Temperature 40 C (104 F)
Connector RJ-45; RJ45
View Details