Electro Standards Laboratories Hi Speed Rugged ST Fiber-to-RS485/422/232 Converter, Conformal Coated Board Model 4159CC

Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B. POWER: Manually operated. No power required. DIMENSIONS: Desktop 8.12"W x 3.46"H x 7.96"D (20.7 x 8.8 x 20.3 cm) WEIGHT: Approximately 1.8 lbs. (0.9 kg) RJ21/50-PIN A/B SWITCH APPLICATION: The drawing illustrates a COMMON device connected to the RJ21/50-Pin COMMON port with access to two other devices connected to the RJ21/50-Pin A (Primary Line A) and B (Backup Line B) ports. FEATURES: Allows quick connection to any one of two RJ21/50-Pin interface devices from one COMMON port. High quality sealed switch with self wiping precious metal contacts. The ports are transparent to all data. All (50) pins of the RJ21 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Manual operation via front-panel rotary switch. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length, RJ21 cables available for your switch installation. Lifetime warranty against manufacturing defects. The Model 9171 RJ21/50-Pin interface A/B Switch allows the user to access two devices connected to A and B ports from on COMMON port. Switching between device A and B is quick and easy via the front panel rotary selector. No need to plug and unplug interconnection cables thereby eliminating connector wear and/or errors when reconfiguring system connections. The Model 9171 is packaged in a compact desktop style enclosure.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B. POWER: Manually operated. No power required. DIMENSIONS: Desktop 8.12"W x 3.46"H x 7.96"D (20.7 x 8.8 x 20.3 cm) WEIGHT: Approximately 1.8 lbs. (0.9 kg) RJ21/50-PIN A/B SWITCH APPLICATION: The drawing illustrates a COMMON device connected to the RJ21/50-Pin COMMON port with access to two other devices connected to the RJ21/50-Pin A (Primary Line A) and B (Backup Line B) ports. FEATURES: Allows quick connection to any one of two RJ21/50-Pin interface devices from one COMMON port. High quality sealed switch with self wiping precious metal contacts. The ports are transparent to all data. All (50) pins of the RJ21 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Manual operation via front-panel rotary switch. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length, RJ21 cables available for your switch installation. Lifetime warranty against manufacturing defects. The Model 9171 RJ21/50-Pin interface A/B Switch allows the user to access two devices connected to A and B ports from on COMMON port. Switching between device A and B is quick and easy via the front panel rotary selector. No need to plug and unplug interconnection cables thereby eliminating connector wear and/or errors when reconfiguring system connections. The Model 9171 is packaged in a compact desktop style enclosure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi Speed Rugged ST Fiber-to-RS485/422/232 Converter, Conformal Coated Board - Model 4159CC - Electro Standards Laboratories
Cranston, RI, USA
Hi Speed Rugged ST Fiber-to-RS485/422/232 Converter, Conformal Coated Board
Model 4159CC
Hi Speed Rugged ST Fiber-to-RS485/422/232 Converter, Conformal Coated Board Model 4159CC
SPECIFICATIONS: PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B. POWER: Manually operated. No power required. DIMENSIONS: Desktop 8.12"W x 3.46"H x 7.96"D (20.7 x 8.8 x 20.3 cm) WEIGHT: Approximately 1.8 lbs. (0.9 kg) RJ21/50-PIN A/B SWITCH APPLICATION: The drawing illustrates a COMMON device connected to the RJ21/50-Pin COMMON port with access to two other devices connected to the RJ21/50-Pin A (Primary Line A) and B (Backup Line B) ports. FEATURES: Allows quick connection to any one of two RJ21/50-Pin interface devices from one COMMON port. High quality sealed switch with self wiping precious metal contacts. The ports are transparent to all data. All (50) pins of the RJ21 interface are switched via break-before-make rotary switch. Eliminates the need to plug and unplug cables. No external power required. Manual operation via front-panel rotary switch. Attractive anodized black box packaging provides EMI/RFI shielding. Custom length, RJ21 cables available for your switch installation. Lifetime warranty against manufacturing defects. The Model 9171 RJ21/50-Pin interface A/B Switch allows the user to access two devices connected to A and B ports from on COMMON port. Switching between device A and B is quick and easy via the front panel rotary selector. No need to plug and unplug interconnection cables thereby eliminating connector wear and/or errors when reconfiguring system connections. The Model 9171 is packaged in a compact desktop style enclosure.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON.
  • FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B.
  • POWER: Manually operated. No power required.
  • DIMENSIONS: Desktop 8.12"W x 3.46"H x 7.96"D (20.7 x 8.8 x 20.3 cm)
  • WEIGHT: Approximately 1.8 lbs. (0.9 kg)

RJ21/50-PIN A/B SWITCH APPLICATION: The drawing illustrates a COMMON device connected to the RJ21/50-Pin COMMON port with access to two other devices connected to the RJ21/50-Pin A (Primary Line A) and B (Backup Line B) ports.

FEATURES:

  • Allows quick connection to any one of two RJ21/50-Pin interface devices from one COMMON port.
  • High quality sealed switch with self wiping precious metal contacts.
  • The ports are transparent to all data.
  • All (50) pins of the RJ21 interface are switched via break-before-make rotary switch.
  • Eliminates the need to plug and unplug cables.
  • No external power required.
  • Manual operation via front-panel rotary switch.
  • Attractive anodized black box packaging provides EMI/RFI shielding.
  • Custom length, RJ21 cables available for your switch installation.
  • Lifetime warranty against manufacturing defects.

The Model 9171 RJ21/50-Pin interface A/B Switch allows the user to access two devices connected to A and B ports from on COMMON port. Switching between device A and B is quick and easy via the front panel rotary selector. No need to plug and unplug interconnection cables thereby eliminating connector wear and/or errors when reconfiguring system connections. The Model 9171 is packaged in a compact desktop style enclosure.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 4159CC
Product Name Hi Speed Rugged ST Fiber-to-RS485/422/232 Converter, Conformal Coated Board
Form Factor Module
Features LED Indicator
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Media Converters - 640476 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; RJ45
View Details
Industrial PoE+ Media Converters - IMC-661P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network PoE+
View Details
High-Speed Ethernet with RS485 Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details