Electro Standards Laboratories Fiber to Multi-Point RS485/422/232 Model 4152

Description
The Model 4153/4152 is a high speed ruggedized ST Fiber to RS485 / RS422 / RS232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This Fiber to RS converter provides an industrial solution for applications requiring a single point-to-point or a multi-point communications link over short and long distances. Typical applications include PC to PC long distance communications, factory automation, multi-drop data collection devices, barcode readers, time clocks, scales, data entry terminals, ATMs and serial communications in harsh environments. The Model 4152 / 4153 Fiber to Multi-Point Converter is designed to operate from -40°C to +85°C and is a member of Electro Standards Laboratories rugged community media converter family. Model 4152 / 4153 Fibre to RS Converter features ESD protection circuitry on all receivers and transmitters for both RS232 and RS485/422 interfaces. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. It can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC. Other features include user selectable fiber polarity, dual DB9 power connectors (board only) for convenience in bused power applications, TX, RX and Power indicator LEDs. The converter is available as a board only with front mounting threaded brackets for rack mounting in embedded applications. It is also available in a desk top package for applications that require an enclosure. Accessories include DIN rail mounting hardware and various AC input voltage power supplies. These Fiber Converters are ruggedized for commercial and military applications.
Datasheet
Description
The Model 4153/4152 is a high speed ruggedized ST Fiber to RS485 / RS422 / RS232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This Fiber to RS converter provides an industrial solution for applications requiring a single point-to-point or a multi-point communications link over short and long distances. Typical applications include PC to PC long distance communications, factory automation, multi-drop data collection devices, barcode readers, time clocks, scales, data entry terminals, ATMs and serial communications in harsh environments. The Model 4152 / 4153 Fiber to Multi-Point Converter is designed to operate from -40°C to +85°C and is a member of Electro Standards Laboratories rugged community media converter family. Model 4152 / 4153 Fibre to RS Converter features ESD protection circuitry on all receivers and transmitters for both RS232 and RS485/422 interfaces. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. It can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC. Other features include user selectable fiber polarity, dual DB9 power connectors (board only) for convenience in bused power applications, TX, RX and Power indicator LEDs. The converter is available as a board only with front mounting threaded brackets for rack mounting in embedded applications. It is also available in a desk top package for applications that require an enclosure. Accessories include DIN rail mounting hardware and various AC input voltage power supplies. These Fiber Converters are ruggedized for commercial and military applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber to Multi-Point RS485/422/232 - Model 4152 - Electro Standards Laboratories
Cranston, RI, USA
Fiber to Multi-Point RS485/422/232
Model 4152
Fiber to Multi-Point RS485/422/232 Model 4152
The Model 4153/4152 is a high speed ruggedized ST Fiber to RS485 / RS422 / RS232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This Fiber to RS converter provides an industrial solution for applications requiring a single point-to-point or a multi-point communications link over short and long distances. Typical applications include PC to PC long distance communications, factory automation, multi-drop data collection devices, barcode readers, time clocks, scales, data entry terminals, ATMs and serial communications in harsh environments. The Model 4152 / 4153 Fiber to Multi-Point Converter is designed to operate from -40°C to +85°C and is a member of Electro Standards Laboratories rugged community media converter family. Model 4152 / 4153 Fibre to RS Converter features ESD protection circuitry on all receivers and transmitters for both RS232 and RS485/422 interfaces. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. It can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC. Other features include user selectable fiber polarity, dual DB9 power connectors (board only) for convenience in bused power applications, TX, RX and Power indicator LEDs. The converter is available as a board only with front mounting threaded brackets for rack mounting in embedded applications. It is also available in a desk top package for applications that require an enclosure. Accessories include DIN rail mounting hardware and various AC input voltage power supplies. These Fiber Converters are ruggedized for commercial and military applications.

The Model 4153/4152 is a high speed ruggedized ST Fiber to RS485 / RS422 / RS232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation.

This Fiber to RS converter provides an industrial solution for applications requiring a single point-to-point or a multi-point communications link over short and long distances. Typical applications include PC to PC long distance communications, factory automation, multi-drop data collection devices, barcode readers, time clocks, scales, data entry terminals, ATMs and serial communications in harsh environments.

The Model 4152 / 4153 Fiber to Multi-Point Converter is designed to operate from -40°C to +85°C and is a member of Electro Standards Laboratories rugged community media converter family. Model 4152 / 4153 Fibre to RS Converter features ESD protection circuitry on all receivers and transmitters for both RS232 and RS485/422 interfaces. The unit's power input is protected from transients and features 3kVDC isolation to prevent system ground loops. It can be powered from a wide input range of 10VDC-36VDC, with models also available for other voltage ranges such as 4.5VDC-9VDC and 19VDC-72VDC.

Other features include user selectable fiber polarity, dual DB9 power connectors (board only) for convenience in bused power applications, TX, RX and Power indicator LEDs. The converter is available as a board only with front mounting threaded brackets for rack mounting in embedded applications. It is also available in a desk top package for applications that require an enclosure. Accessories include DIN rail mounting hardware and various AC input voltage power supplies. These Fiber Converters are ruggedized for commercial and military applications.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 4152
Product Name Fiber to Multi-Point RS485/422/232
Form Factor Board
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Media Converters - 8164635 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; RJ45
View Details
Hardened Copper to Fiber Ethernet Media Converters - HMC-672E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network Multimode Fiber
View Details
High-Speed Ethernet Board with USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details
Hardened SFP/1250-ED, MM1310/LC 2km (also known as 808-38206) - SFP-GMM-2K - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Duplex LC
View Details
2 suppliers