Electro Standards Laboratories ST Fiber-to-USB Converter/Extender, 4-Port Hub Model 4119

Description
Model 4119 High Speed Ruggedized ST Fiber-to-USB Converter/Extender, 4-Port USB Hub, Desktop Configuration Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed connection to distant USB devices over multimode fiber optic cable. FEATURES: Convert USB 2.0 compliant data from a standard PC Host interface, Model 4112, over fiber to a remote 4-Port powered USB Hub, Model 4119. Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation. Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices. Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps. Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C). Ruggedized against shock and vibration. Units feature ESD protection circuitry on all copper USB I/O interfaces. Power inputs are protected from transients and the 4-port USB Hub provides the USB standard of 500mA per port. LEDs display Power, Fiber Link Active, Host Active (Model 4112, 4112-DIN) and Port Active (Model 4119, 4119-DIN) indicator LEDs.
Description
Model 4119 High Speed Ruggedized ST Fiber-to-USB Converter/Extender, 4-Port USB Hub, Desktop Configuration Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed connection to distant USB devices over multimode fiber optic cable. FEATURES: Convert USB 2.0 compliant data from a standard PC Host interface, Model 4112, over fiber to a remote 4-Port powered USB Hub, Model 4119. Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation. Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices. Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps. Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C). Ruggedized against shock and vibration. Units feature ESD protection circuitry on all copper USB I/O interfaces. Power inputs are protected from transients and the 4-port USB Hub provides the USB standard of 500mA per port. LEDs display Power, Fiber Link Active, Host Active (Model 4112, 4112-DIN) and Port Active (Model 4119, 4119-DIN) indicator LEDs.

Suppliers

Company
Product
Description
Supplier Links
ST Fiber-to-USB Converter/Extender, 4-Port Hub - Model 4119 - Electro Standards Laboratories
Cranston, RI, USA
ST Fiber-to-USB Converter/Extender, 4-Port Hub
Model 4119
ST Fiber-to-USB Converter/Extender, 4-Port Hub Model 4119
Model 4119 High Speed Ruggedized ST Fiber-to-USB Converter/Extender, 4-Port USB Hub, Desktop Configuration Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed connection to distant USB devices over multimode fiber optic cable. FEATURES: Convert USB 2.0 compliant data from a standard PC Host interface, Model 4112, over fiber to a remote 4-Port powered USB Hub, Model 4119. Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation. Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices. Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps. Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C). Ruggedized against shock and vibration. Units feature ESD protection circuitry on all copper USB I/O interfaces. Power inputs are protected from transients and the 4-port USB Hub provides the USB standard of 500mA per port. LEDs display Power, Fiber Link Active, Host Active (Model 4112, 4112-DIN) and Port Active (Model 4119, 4119-DIN) indicator LEDs.

Model 4119 High Speed Ruggedized ST Fiber-to-USB Converter/Extender, 4-Port USB Hub, Desktop Configuration

  • Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook.
  • High speed connection to distant USB devices over multimode fiber optic cable.

FEATURES:

  • Convert USB 2.0 compliant data from a standard PC Host interface, Model 4112, over fiber to a remote 4-Port powered USB Hub, Model 4119.
  • Ideal for applications involving PC communication that require high speed, secure communication, and optical isolation.
  • Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface.
  • Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device sharing such as printers, scanners and storage devices.
  • Units offer true plug and play operability with support for Windows®, Mac OS®, Linux®, and support all USB device types: Control, Interrupt, Bulk and Isochronous up to 480 Mbps.
  • Designed to operate from -0 degree C to +50 degree C (component ratings meet or exceed 0° C to 70° C).
  • Ruggedized against shock and vibration.
  • Units feature ESD protection circuitry on all copper USB I/O interfaces.
  • Power inputs are protected from transients and the 4-port USB Hub provides the USB standard of 500mA per port.
  • LEDs display Power, Fiber Link Active, Host Active (Model 4112, 4112-DIN) and Port Active (Model 4119, 4119-DIN) indicator LEDs.
Supplier's Site

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 4119
Product Name ST Fiber-to-USB Converter/Extender, 4-Port Hub
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-BB-FOSTC-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Connector ST
Cable Length 4000 m (4374 yd)
View Details
Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Ethernet Media Converters - 2837524 - RS Components, Ltd.
Specs
Operating Temperature 75 C (167 F)
Connector RJ-45; RJ45
View Details