Electro Standards Laboratories F07 (POF) Fiber/RS232 Converter Model 4107

Description
SPECIFICATIONS: Plastic Fiber: (POF) Cable Type: 1 mm plastic optical filament Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF). Data Transfer Rate: Up to 1 Mbps. Optical Fiber Connector: F07 (POF) Full Duplex (TX, RX). RS232 Serial Interface: Transmission Distance: At 115.2Kbps, 100 meters using low capacitance cable. RS232 Connector: DB9 Female. External Power Supply (included with Model 4107): 100-240 VAC @ 50/60 Hz. UL Listed, RoHS, LPS (Cat No 529954) Dimensions: 5.57" x 2.25" x 1.13" (141mm x 58mm x 29mm). Weight: Approximately 0.5 LB. (226 grams). Status: Red LED indicates Fiber RX Data Activity, Green LED indicates Fiber TX Activity. Model 4107 Application: The Model 4107 F07 (POF) Fiber/RS232 Converter is used to provide copper/fiber media conversion between an RS232 interface device and a plastic optical fiber (POF) interface device. While the RS232 is versatile communicationstandar d conversion to a fiber optic communication standard allows data transmission that is no longer susceptible to electrostatic or electromagnetic fields. Additionally, the ports of the connected devices are protected from damage by potential differences (ground variations) that often exist between them. F07 POF Fiber / RS232® FEATURES: Converts RS232 Serial Communication Interface to Fiber (POF) Interface. RS232 copper connection via DB9 Connector. Plastic Optical Fiber connection via F07 Fiber POF Connector. Provides full galvanic isolation (no metal connection) between connected devices. Full duplex connection between F07 fiber optic interface device and an RS232 interface device. Allows interference-free fiber optical transfer of data to the device having an RS232 interface. Data transfer rate up to 1Mbps. Fiber connections via full duplex F07 connector. Model 4107 is configurable for use as DCE or DTE. It is factory configured as a DCE unless otherwise specified with order. To reconfigure the unit to a different setting in the field, jumpers on board must be changed. LED Status indicators display data transfer activity. Provided with external wall mount power supply, UL Listed, RoHS, LPS.
Datasheet
Description
SPECIFICATIONS: Plastic Fiber: (POF) Cable Type: 1 mm plastic optical filament Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF). Data Transfer Rate: Up to 1 Mbps. Optical Fiber Connector: F07 (POF) Full Duplex (TX, RX). RS232 Serial Interface: Transmission Distance: At 115.2Kbps, 100 meters using low capacitance cable. RS232 Connector: DB9 Female. External Power Supply (included with Model 4107): 100-240 VAC @ 50/60 Hz. UL Listed, RoHS, LPS (Cat No 529954) Dimensions: 5.57" x 2.25" x 1.13" (141mm x 58mm x 29mm). Weight: Approximately 0.5 LB. (226 grams). Status: Red LED indicates Fiber RX Data Activity, Green LED indicates Fiber TX Activity. Model 4107 Application: The Model 4107 F07 (POF) Fiber/RS232 Converter is used to provide copper/fiber media conversion between an RS232 interface device and a plastic optical fiber (POF) interface device. While the RS232 is versatile communicationstandar d conversion to a fiber optic communication standard allows data transmission that is no longer susceptible to electrostatic or electromagnetic fields. Additionally, the ports of the connected devices are protected from damage by potential differences (ground variations) that often exist between them. F07 POF Fiber / RS232® FEATURES: Converts RS232 Serial Communication Interface to Fiber (POF) Interface. RS232 copper connection via DB9 Connector. Plastic Optical Fiber connection via F07 Fiber POF Connector. Provides full galvanic isolation (no metal connection) between connected devices. Full duplex connection between F07 fiber optic interface device and an RS232 interface device. Allows interference-free fiber optical transfer of data to the device having an RS232 interface. Data transfer rate up to 1Mbps. Fiber connections via full duplex F07 connector. Model 4107 is configurable for use as DCE or DTE. It is factory configured as a DCE unless otherwise specified with order. To reconfigure the unit to a different setting in the field, jumpers on board must be changed. LED Status indicators display data transfer activity. Provided with external wall mount power supply, UL Listed, RoHS, LPS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
F07 (POF) Fiber/RS232 Converter - Model 4107 - Electro Standards Laboratories
Cranston, RI, USA
F07 (POF) Fiber/RS232 Converter
Model 4107
F07 (POF) Fiber/RS232 Converter Model 4107
SPECIFICATIONS: Plastic Fiber: (POF) Cable Type: 1 mm plastic optical filament Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF). Data Transfer Rate: Up to 1 Mbps. Optical Fiber Connector: F07 (POF) Full Duplex (TX, RX). RS232 Serial Interface: Transmission Distance: At 115.2Kbps, 100 meters using low capacitance cable. RS232 Connector: DB9 Female. External Power Supply (included with Model 4107): 100-240 VAC @ 50/60 Hz. UL Listed, RoHS, LPS (Cat No 529954) Dimensions: 5.57" x 2.25" x 1.13" (141mm x 58mm x 29mm). Weight: Approximately 0.5 LB. (226 grams). Status: Red LED indicates Fiber RX Data Activity, Green LED indicates Fiber TX Activity. Model 4107 Application: The Model 4107 F07 (POF) Fiber/RS232 Converter is used to provide copper/fiber media conversion between an RS232 interface device and a plastic optical fiber (POF) interface device. While the RS232 is versatile communicationstandar d conversion to a fiber optic communication standard allows data transmission that is no longer susceptible to electrostatic or electromagnetic fields. Additionally, the ports of the connected devices are protected from damage by potential differences (ground variations) that often exist between them. F07 POF Fiber / RS232® FEATURES: Converts RS232 Serial Communication Interface to Fiber (POF) Interface. RS232 copper connection via DB9 Connector. Plastic Optical Fiber connection via F07 Fiber POF Connector. Provides full galvanic isolation (no metal connection) between connected devices. Full duplex connection between F07 fiber optic interface device and an RS232 interface device. Allows interference-free fiber optical transfer of data to the device having an RS232 interface. Data transfer rate up to 1Mbps. Fiber connections via full duplex F07 connector. Model 4107 is configurable for use as DCE or DTE. It is factory configured as a DCE unless otherwise specified with order. To reconfigure the unit to a different setting in the field, jumpers on board must be changed. LED Status indicators display data transfer activity. Provided with external wall mount power supply, UL Listed, RoHS, LPS.

SPECIFICATIONS:

Plastic Fiber: (POF)

  • Cable Type: 1 mm plastic optical filament
  • Wavelength: 660 nm (red).
  • Transmission Distance: 75 m (250 ft.) (POF).
  • Data Transfer Rate: Up to 1 Mbps.
  • Optical Fiber Connector: F07 (POF) Full Duplex (TX, RX).

RS232 Serial Interface:

  • Transmission Distance: At 115.2Kbps, 100 meters using low capacitance cable.
  • RS232 Connector: DB9 Female.
  • External Power Supply (included with Model 4107):
    100-240 VAC @ 50/60 Hz. UL Listed, RoHS, LPS (Cat No 529954)
  • Dimensions: 5.57" x 2.25" x 1.13" (141mm x 58mm x 29mm).
  • Weight: Approximately 0.5 LB. (226 grams).
  • Status: Red LED indicates Fiber RX Data Activity, Green LED indicates Fiber TX Activity.

Model 4107 Application:

The Model 4107 F07 (POF) Fiber/RS232 Converter is used to provide copper/fiber media conversion between an RS232 interface device and a plastic optical fiber (POF) interface device. While the RS232 is versatile communicationstandard conversion to a fiber optic communication standard allows data transmission that is no longer susceptible to electrostatic or electromagnetic fields. Additionally, the ports of the connected devices are protected from damage by potential differences (ground variations) that often exist between them.

F07 POF Fiber / RS232® FEATURES:

  • Converts RS232 Serial Communication Interface to Fiber (POF) Interface.
  • RS232 copper connection via DB9 Connector.
  • Plastic Optical Fiber connection via F07 Fiber POF Connector.
  • Provides full galvanic isolation (no metal connection) between connected devices.
  • Full duplex connection between F07 fiber optic interface device and an RS232 interface device.
  • Allows interference-free fiber optical transfer of data to the device having an RS232 interface.
  • Data transfer rate up to 1Mbps.
  • Fiber connections via full duplex F07 connector.
  • Model 4107 is configurable for use as DCE or DTE. It is factory configured as a DCE unless otherwise specified with order. To reconfigure the unit to a different setting in the field, jumpers on board must be changed.
  • LED Status indicators display data transfer activity.
  • Provided with external wall mount power supply, UL Listed, RoHS, LPS.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 4107
Product Name F07 (POF) Fiber/RS232 Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - SFP-GLX/LC-10E-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Media Converter - MULTISHACK-6X - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network HD over a single multiway fiber optic cable.
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Ethernet Media Converters - 1385547 - RS Components, Ltd.
Specs
Operating Temperature 60 C (140 F)
Connector RJ-45; Lc, rj45
View Details