Electro Standards Laboratories High Speed ST Fiber to RS422 Interface Converter Model 4045

Description
The Model 4045 is a high speed ruggedized ST Fiber to RS422 interface converter. Typical operating speeds are up to 12.6 Mbps for RS422 to fiber conversion. When operating in RS422 mode, the converter is configured for 4-wire full duplex operation. APPLICATIONS: The converter provides an industrial solution for applications requiring a single point-to-point or a communications link over short and long distances. PC to PC Long Distance Communications Factory Automation Data Collection Devices Barcode Readers Time Clocks, Scales Data Entry Terminals, ATM's Serial Communications in Harsh Environments The converter is powered from a +28V power source via the DB9 connector from a customer supplied power supply. Other features include TX, RX and Power indicator LEDs. FEATURES: Model 4045 converts ST Duplex Fiber to Copper RS422 DB9 (F) port. Supports constructing an optically isolated high speed communication link between connected devices. Typical operating speeds are up to 12.6 Mbps for RS422 to fiber conversion. Provides full galvanic isolation (no metallic connection) between connected devices. LED Status indicators display Fiber RX, TX activity and power indication.
Datasheet
Description
The Model 4045 is a high speed ruggedized ST Fiber to RS422 interface converter. Typical operating speeds are up to 12.6 Mbps for RS422 to fiber conversion. When operating in RS422 mode, the converter is configured for 4-wire full duplex operation. APPLICATIONS: The converter provides an industrial solution for applications requiring a single point-to-point or a communications link over short and long distances. PC to PC Long Distance Communications Factory Automation Data Collection Devices Barcode Readers Time Clocks, Scales Data Entry Terminals, ATM's Serial Communications in Harsh Environments The converter is powered from a +28V power source via the DB9 connector from a customer supplied power supply. Other features include TX, RX and Power indicator LEDs. FEATURES: Model 4045 converts ST Duplex Fiber to Copper RS422 DB9 (F) port. Supports constructing an optically isolated high speed communication link between connected devices. Typical operating speeds are up to 12.6 Mbps for RS422 to fiber conversion. Provides full galvanic isolation (no metallic connection) between connected devices. LED Status indicators display Fiber RX, TX activity and power indication.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed ST Fiber to RS422 Interface Converter - Model 4045 - Electro Standards Laboratories
Cranston, RI, USA
High Speed ST Fiber to RS422 Interface Converter
Model 4045
High Speed ST Fiber to RS422 Interface Converter Model 4045
The Model 4045 is a high speed ruggedized ST Fiber to RS422 interface converter. Typical operating speeds are up to 12.6 Mbps for RS422 to fiber conversion. When operating in RS422 mode, the converter is configured for 4-wire full duplex operation. APPLICATIONS: The converter provides an industrial solution for applications requiring a single point-to-point or a communications link over short and long distances. PC to PC Long Distance Communications Factory Automation Data Collection Devices Barcode Readers Time Clocks, Scales Data Entry Terminals, ATM's Serial Communications in Harsh Environments The converter is powered from a +28V power source via the DB9 connector from a customer supplied power supply. Other features include TX, RX and Power indicator LEDs. FEATURES: Model 4045 converts ST Duplex Fiber to Copper RS422 DB9 (F) port. Supports constructing an optically isolated high speed communication link between connected devices. Typical operating speeds are up to 12.6 Mbps for RS422 to fiber conversion. Provides full galvanic isolation (no metallic connection) between connected devices. LED Status indicators display Fiber RX, TX activity and power indication.

The Model 4045 is a high speed ruggedized ST Fiber to RS422 interface converter. Typical operating speeds are up to 12.6 Mbps for RS422 to fiber conversion. When operating in RS422 mode, the converter is configured for 4-wire full duplex operation.

APPLICATIONS: The converter provides an industrial solution for applications requiring a single point-to-point or a communications link over short and long distances.

  • PC to PC Long Distance Communications
  • Factory Automation
  • Data Collection Devices
  • Barcode Readers
  • Time Clocks, Scales
  • Data Entry Terminals, ATM's
  • Serial Communications in Harsh Environments

The converter is powered from a +28V power source via the DB9 connector from a customer supplied power supply. Other features include TX, RX and Power indicator LEDs.

FEATURES:

  • Model 4045 converts ST Duplex Fiber to Copper RS422 DB9 (F) port.
  • Supports constructing an optically isolated high speed communication link between connected devices.
  • Typical operating speeds are up to 12.6 Mbps for RS422 to fiber conversion.
  • Provides full galvanic isolation (no metallic connection) between connected devices.
  • LED Status indicators display Fiber RX, TX activity and power indication.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Network Media Converters
Product Number Model 4045
Product Name High Speed ST Fiber to RS422 Interface Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - SFP-XMM-33-ND - DigiKey
Specs
Form Factor Module
Features Rack Mount
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Ethernet Media Converters - 149184 - RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
Connector RJ-45; D-Subminiature Connector; RJ45, RS422, RS485, RS232
View Details