Electro Standards Laboratories Uninterruptible Power Supply Super Capacitor Model 1024

Description
Provides critical power backup for remote locations. Recognized for significant advantages over battery UPS systems. Low Maintenance, Long Service Life, Wide Temperature Change The SCUPS® Model 1024 SuperCapacitor based Uninterruptible Power Supply is designed to provide nominal 24VDC power when a unit’s 24VDC line power is interrupted. In addition, several digital signals are available to alert the host system that supplemental power is in use, and to provide a state of charge (SOC) indication. User applications can use digital signals to commence an orderly shutdown operation and can use the SOC signals to gauge the level of energy in the super capacitor. Once Primary power is restored, the unit’s super capacitor is recharged and becomes ready for the next power interruption event. The use of the SuperCapacitor for energy storage provides a very low maintenance solution with extremely high cycle life and without the shelf life concerns of typical battery backup systems. The SCUPS® is perfect for low power remote systems where primary power can be interrupted. Typical applications include remote locations with intermittent grid power or renewable energy systems such as solar powered systems. The SCUPS® Model 1024 is also available as a standalone desktop unit.
Datasheet
Description
Provides critical power backup for remote locations. Recognized for significant advantages over battery UPS systems. Low Maintenance, Long Service Life, Wide Temperature Change The SCUPS® Model 1024 SuperCapacitor based Uninterruptible Power Supply is designed to provide nominal 24VDC power when a unit’s 24VDC line power is interrupted. In addition, several digital signals are available to alert the host system that supplemental power is in use, and to provide a state of charge (SOC) indication. User applications can use digital signals to commence an orderly shutdown operation and can use the SOC signals to gauge the level of energy in the super capacitor. Once Primary power is restored, the unit’s super capacitor is recharged and becomes ready for the next power interruption event. The use of the SuperCapacitor for energy storage provides a very low maintenance solution with extremely high cycle life and without the shelf life concerns of typical battery backup systems. The SCUPS® is perfect for low power remote systems where primary power can be interrupted. Typical applications include remote locations with intermittent grid power or renewable energy systems such as solar powered systems. The SCUPS® Model 1024 is also available as a standalone desktop unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Power Supply Super Capacitor - Model 1024 - Electro Standards Laboratories
Cranston, RI, USA
Uninterruptible Power Supply Super Capacitor
Model 1024
Uninterruptible Power Supply Super Capacitor Model 1024
Provides critical power backup for remote locations. Recognized for significant advantages over battery UPS systems. Low Maintenance, Long Service Life, Wide Temperature Change The SCUPS® Model 1024 SuperCapacitor based Uninterruptible Power Supply is designed to provide nominal 24VDC power when a unit’s 24VDC line power is interrupted. In addition, several digital signals are available to alert the host system that supplemental power is in use, and to provide a state of charge (SOC) indication. User applications can use digital signals to commence an orderly shutdown operation and can use the SOC signals to gauge the level of energy in the super capacitor. Once Primary power is restored, the unit’s super capacitor is recharged and becomes ready for the next power interruption event. The use of the SuperCapacitor for energy storage provides a very low maintenance solution with extremely high cycle life and without the shelf life concerns of typical battery backup systems. The SCUPS® is perfect for low power remote systems where primary power can be interrupted. Typical applications include remote locations with intermittent grid power or renewable energy systems such as solar powered systems. The SCUPS® Model 1024 is also available as a standalone desktop unit.
  • Provides critical power backup for remote locations.

  • Recognized for significant advantages over battery UPS systems.

  • Low Maintenance, Long Service Life, Wide Temperature Change

The SCUPS® Model 1024 SuperCapacitor based Uninterruptible Power Supply is designed to provide nominal 24VDC power when a unit’s 24VDC line power is interrupted. In addition, several digital signals are available to alert the host system that supplemental power is in use, and to provide a state of charge (SOC) indication. User applications can use digital signals to commence an orderly shutdown operation and can use the SOC signals to gauge the level of energy in the super capacitor. Once Primary power is restored, the unit’s super capacitor is recharged and becomes ready for the next power interruption event. The use of the SuperCapacitor for energy storage provides a very low maintenance solution with extremely high cycle life and without the shelf life concerns of typical battery backup systems. The SCUPS® is perfect for low power remote systems where primary power can be interrupted. Typical applications include remote locations with intermittent grid power or renewable energy systems such as solar powered systems. The SCUPS® Model 1024 is also available as a standalone desktop unit.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Capacitors
Product Number Model 1024
Product Name Uninterruptible Power Supply Super Capacitor
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Technology Ultracapacitor
Applications High Current; Power Supply
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details