Electro Standards Laboratories Lithium Ion Capacitor Cell CPQ2300S

Description
Features New Ultra Low Resistance Ultimo. Key Technology: Pre-doping the anode with lithium ions provides: Higher Capacitance, Higher Voltage, and Higher Energy Density. A Master Controller is used to balance between modules. Unique laminate design retains 95% of charge for >3 months and can be cycled up to 1 million times. High accurate inter-cell voltage balance control. All modules include cell balancing, over charge and over discharge alarms, and a high temperature alarm Enables fast charge/discharge at high current. Excellent durability/reliabili ty. High energy density for compact light weight equipment. Higher operating voltage. Extremely low leakage. Long cycle life
Datasheet
Description
Features New Ultra Low Resistance Ultimo. Key Technology: Pre-doping the anode with lithium ions provides: Higher Capacitance, Higher Voltage, and Higher Energy Density. A Master Controller is used to balance between modules. Unique laminate design retains 95% of charge for >3 months and can be cycled up to 1 million times. High accurate inter-cell voltage balance control. All modules include cell balancing, over charge and over discharge alarms, and a high temperature alarm Enables fast charge/discharge at high current. Excellent durability/reliabili ty. High energy density for compact light weight equipment. Higher operating voltage. Extremely low leakage. Long cycle life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Ion Capacitor Cell - CPQ2300S - Electro Standards Laboratories
Cranston, RI, USA
Lithium Ion Capacitor Cell
CPQ2300S
Lithium Ion Capacitor Cell CPQ2300S
Features New Ultra Low Resistance Ultimo. Key Technology: Pre-doping the anode with lithium ions provides: Higher Capacitance, Higher Voltage, and Higher Energy Density. A Master Controller is used to balance between modules. Unique laminate design retains 95% of charge for >3 months and can be cycled up to 1 million times. High accurate inter-cell voltage balance control. All modules include cell balancing, over charge and over discharge alarms, and a high temperature alarm Enables fast charge/discharge at high current. Excellent durability/reliabili ty. High energy density for compact light weight equipment. Higher operating voltage. Extremely low leakage. Long cycle life

Features

  • New Ultra Low Resistance Ultimo.
  • Key Technology: Pre-doping the anode with lithium ions provides: Higher Capacitance, Higher Voltage, and Higher Energy Density.
  • A Master Controller is used to balance between modules.
  • Unique laminate design retains 95% of charge for >3 months and can be cycled up to 1 million times.
  • High accurate inter-cell voltage balance control.
  • All modules include cell balancing, over charge and over discharge alarms, and a high temperature alarm
  • Enables fast charge/discharge at high current.
  • Excellent durability/reliability.
  • High energy density for compact light weight equipment.
  • Higher operating voltage.
  • Extremely low leakage.
  • Long cycle life
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Capacitors
Product Number CPQ2300S
Product Name Lithium Ion Capacitor Cell
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Technology Ultracapacitor
Applications High Current; Power Supply
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details